web counter

Texas Instruments COP8™ 8SA series Microcontrollers

Introduction, stock information and FAQs of COP8™ 8SA series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments COP8™ 8SA series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
COP8CDR9KMT8IC MCU 8BIT 32KB FLASH 56TSSOP0RFQ
TM4C1232H6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R45RFQ
TM4C1236E6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R28RFQ
MSP430FR5728IRGERIC MCU 16BIT 16KB FRAM 24VQFN500BUY
MSP430FR5738IRGERIC MCU 16BIT 16KB FRAM 24VQFN14288RFQ
MSP430FR2311IPW20RIC MCU 16BIT 3.75KB FRAM 20TSSOP38200RFQ
TMS320F28062PNTIC MCU 32BIT 128KB FLASH 80LQFP394RFQ
TM4C1294KCPDTI3RIC MCU 32BIT 512KB FLASH 128TQFP2019RFQ
TMS320F2812PGFAG4IC MCU 32BIT 256KB FLASH 176LQFP3600BUY
MSP430FR5729IRHARIC MCU 16BIT 16KB FRAM 40VQFN3000BUY
TM4C1290NCZADT3MCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 212-Pin NFBGA50BUY
TMS320F2809ZGMATEXAS INSTRUMENTS TMS320F2809ZGMA Digital Signal Controller, 100 MHz, 256 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V9638RFQ
MSP430FR2433IYQWRULTRA LOW POWER MICRO CONTROLLER60BUY
MSP430FR2675TPTCapacitive Touch Sensing Mixed-Signal Microcontroller RISC 32KB FRAM 48-Pin LQFP T/R599BUY
MSP430FR5994IRGZTIC MCU 16BIT 256KB FRAM 48VQFN381RFQ
TMS320F28026DAT32-bit Microcontrollers - MCU Piccolo MCU40BUY
MSP430FR5738IYQDTIC MCU 16BIT 16KB FRAM 24DSBGA1BUY
MSP430FR5847IRHATIC MCU 16BIT 32KB FRAM 40VQFN1000BUY
MSP430FR5994IPNIC MCU 16BIT 256KB FRAM 80LQFP1315RFQ
TM4C1231H6PZIIC MCU 32BIT 256KB FLASH 100LQFP1136BUY
Technical Documents

Description


The Texas Instruments COP8™ 8SA series Microcontrollers are a family of 8-bit microcontrollers designed for low-cost, low-power applications. The 8SA series features a wide range of peripherals, including a 10-bit A/D converter, a watchdog timer, and up to 32K of program memory. The 8SA series also offers a variety of power-saving features, such as low-power sleep modes and power-down modes. The 8SA series is ideal for applications such as consumer electronics, automotive, and industrial control.



Features


• 8-bit core with up to 16K bytes of Flash program memory

• Up to 512 bytes of RAM

• Up to 32 I/O pins

• Up to 8 channels of 10-bit A/D converter

• Up to 4 channels of 16-bit timer/counter

• Up to 2 channels of PWM

• Up to 2 channels of UART

• Up to 2 channels of SPI

• Up to 2 channels of I2C

• Up to 2 channels of CAN

• Up to 2 channels of LIN

• Up to 2 channels of IrDA


Frequently Asked Questions

What are the Alternative Products of Texas Instruments COP8™ 8SA series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. Microchip PIC Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. NXP LPC Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of Texas Instruments COP8™ 8SA series Microcontrollers?

The Texas Instruments COP8™ 8SA series Microcontrollers are available in three different types:  1. COP8SA2: This type of microcontroller is designed for low-power applications and features a low-power 8-bit CPU core, up to 8K of program memory, and up to 256 bytes of RAM. It also has a wide range of peripherals, including a 10-bit A/D converter, two 16-bit timers, and a watchdog timer.  2. COP8SA3: This type of microcontroller is designed for higher-performance applications and features a higher-performance 8-bit CPU core, up to 32K of program memory, and up to 1K of RAM. It also has a wide range of peripherals, including a 10-bit A/D converter, two 16-bit timers, and a watchdog timer.  3. COP8SA4: This type of microcontroller is designed for high-performance applications and features a high-performance 8-bit CPU core, up to 64K of program memory, and up to 2K of RAM. It also has a wide range of peripherals, including a 10-bit A/D converter, two 16-bit timers, and a watchdog timer.