web counter

Texas Instruments DCP02 (2W) series DC DC Converters

Introduction, stock information and FAQs of DCP02 (2W) series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments DCP02 (2W) series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
DCP020505UG4DC DC CONVERTER 5V 2W30RFQ
DCP020509UTEXAS INSTRUMENTS DCP020509U Isolated Board Mount DC/DC Converter, 4.5 V, 5.5 V, 1 Output, SOP, 28 Pins162RFQ
DCP022415DUTEXAS INSTRUMENTS DCP022415DU Isolated Board Mount DC/DC Converter, SMD, 2W, 15V, 16mA, -15V, 60mA602RFQ
DCP020505UTEXAS INSTRUMENTS DCP020505U ISOLATED DC/DC CONVERTER, SOP-28126RFQ
DCP022405PTEXAS INSTRUMENTS - DCP022405P - IC, 2W DC/DC CONV 24V/5V 14-DIP32RFQ
DCP021212DUIC REG ISOLATED +/-12V DL 12SOP5RFQ
DCP020505U/1KIsolated DC/DC Converters Mini 2W Iso Unreg DC/DC Converter10000RFQ
DCP020509PTEXAS INSTRUMENTS DCP020509P Isolated Board Mount DC/DC Converter, 4.5 V, 5.5 V, 1 Output, DIP, 14 Pins1RFQ
DCP021205PDC DC CONVERTER 5V 2W11RFQ
DCR021205PIC REG ISOLATED 5V 0.4A 10DIP196RFQ
DCR022405PIC REG ISOLATED 5V 0.4A 10DIP860RFQ
DCP021205U/1KMiniature, 2W Isolated Unregulated DC/DC Converters 12-SOP -40 to 85218BUY
DCP021515U/1KDC DC CONVERTER 15V 2W457BUY
DCP021212DU/1KIC REG ISOLATED +/-12V DL 12SOP779BUY
DCP021205PG4DC DC CONVERTER 5V 2W19RFQ
DCP022412DPIC REG ISOLATED +/-1.2V DL 7DIP0RFQ
DCP022418DPDC/DC CONVERT +/-18V 20MA 2W0RFQ
DCP022405DU/1KDC/DC Converters Mini 2W Iso Unreg DC/DC Converter0RFQ
DCP020515DU/1KConv DC-DC Dual Non-Inv/Inv/Step Up/Step Down 4.5V to 5.5V 12-Pin SOP T/R0RFQ
DCR022405P-UDC DC CONVERTER 5V 2W8BUY
Technical Documents

Description


The Texas Instruments DCP02 (2W) series DC DC Converters are a family of high-efficiency, low-power, and cost-effective DC-DC converters. They are designed to provide a wide range of output voltages and currents, making them ideal for a variety of applications. The DCP02 series features a wide input voltage range, high efficiency, and low output ripple. They are also designed to be highly reliable and have a long life expectancy. The DCP02 series is available in a variety of packages, making them suitable for a wide range of applications.



Features


• 2W of output power

• Wide input voltage range of 4.5V to 36V

• High efficiency up to 91%

• Low quiescent current of 10μA

• Output voltage adjustable from 0.8V to 5.5V

• Over-temperature and short-circuit protection

• RoHS compliant



Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable electronics

• Battery-powered systems

• LED lighting


Frequently Asked Questions

What are the Alternative Products of Texas Instruments DCP02 (2W) series DC DC Converters?

"1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. RECOM RAC02-K/S Series DC DC Converters 5. TDK-Lambda GENESYS+ Series DC DC Converters 6. XP Power ECP Series DC DC Converters 7. Mean Well LRS-200 Series DC DC Converters 8. Artesyn Embedded Technologies SDP Series DC DC Converters 9. Bel Power Solutions SDP Series DC DC Converters 10. Delta Electronics DPH Series DC DC Converters"

What are the differences between the types of Texas Instruments DCP02 (2W) series DC DC Converters?

"The Texas Instruments DCP02 (2W) series DC DC Converters come in three different types:  1. Step-Down (Buck) Converters: These converters are used to convert a higher input voltage to a lower output voltage. They are ideal for applications that require a lower output voltage than the input voltage.  2. Step-Up (Boost) Converters: These converters are used to convert a lower input voltage to a higher output voltage. They are ideal for applications that require a higher output voltage than the input voltage.  3. Inverting (Buck-Boost) Converters: These converters are used to convert an input voltage to an output voltage of the opposite polarity. They are ideal for applications that require an output voltage of the opposite polarity than the input voltage."