web counter

Texas Instruments PTH05010W series DC DC Converters

Introduction, stock information and FAQs of PTH05010W series Off-board DC DC Converters

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of the Texas Instruments PTH05010W series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
PTH05010WAZTModule DC-DC 5VIN 1-OUT 0.8V to 3.6V 15A 10-Pin DIP Module T/R98BUY
PTH05010WAST15 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Surface Mount Module -40 to 8511RFQ
PTH05010WAZDC DC CONVERTER 0.8-3.6V 54W720BUY
PTH05010WAHDC DC CONVERTER 0.8-3.6V 15A15RFQ
PTH05010WAS15 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Surface Mount Module -40 to 851RFQ
PTH05010WADModule DC-DC 5VIN 1-OUT 0.8V to 3.6V 15A 10-Pin DIP Module Tray720BUY
Technical Documents

Texas Instruments PTH05010W series DC DC Converters are high-efficiency, low-profile, wide-input voltage range, synchronous step-down DC/DC converters. They offer a wide input voltage range of 4.5V to 36V and a wide output voltage range of 0.6V to 5V. The PTH05010W series is designed to provide high efficiency and low output ripple, making it ideal for applications such as automotive, industrial, and consumer electronics. The PTH05010W series also features a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of applications.


Features


• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.8V to 5V

• High efficiency up to 95%

• Low quiescent current of 10µA

• Output current up to 1A

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable Electronics

• Battery-powered Systems

• Point-of-Load Regulation


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTH05010W series DC DC Converters?

1. Murata OKI-78SR-5/1.5-W36-C DC-DC Converters 2. Vicor VI-200-CU DC-DC Converters 3. Cincon TRM50S Series DC-DC Converters 4. RECOM RAC05-K/1.5-W36 DC-DC Converters 5. XP Power ECL05 Series DC-DC Converters 6. Mean Well LRS-150-5 DC-DC Converters 7. TDK-Lambda GEN50-5 DC-DC Converters 8. Artesyn Embedded Technologies SPA50-5 DC-DC Converters 9. CUI Inc. VOF-5-W36 DC-DC Converters 10. Bel Power Solutions FSP050-1ADC DC-DC Converters

What are the differences between the types of Texas Instruments PTH05010W series DC DC Converters?

The Texas Instruments PTH05010W series DC DC Converters come in three different types:  1. Step-Down (Buck) Converters: These converters are used to reduce the input voltage to a lower output voltage. They are ideal for applications that require a lower voltage than the input voltage.  2. Step-Up (Boost) Converters: These converters are used to increase the input voltage to a higher output voltage. They are ideal for applications that require a higher voltage than the input voltage.  3. Inverting (Buck-Boost) Converters: These converters are used to both step-down and step-up the input voltage to a different output voltage. They are ideal for applications that require a voltage that is different than the input voltage.