web counter

Texas Instruments SIMPLE SWITCHER® Nano series DC DC Converters

Introduction, stock information and FAQs of SIMPLE SWITCHER® Nano series Off-board DC DC Converters

In this post, you will be informed of the features, applications, PDF datasheets, substitute products, and the most recent stock and pricing information of the Texas Instruments SIMPLE SWITCHER® Nano series Off-board DC DC Converters.

Applications

  • Factory automation & control
  • Lighting
  • Portable electronics
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
LMZ12008TZX/NOPBDC DC CONVERTER 0.8-6V 8A0RFQ
LMZ10500SE/NOPBDC DC CONVERTER 0.6-3.6V0RFQ
LMZ10501SHX/NOPBNon-Isolated DC/DC Converters 1A SIMPLE SWITCHER Nano Mod w/ 5.5V Max0RFQ
LMZ14202EXTTZX/NOPBDC DC CONVERTER 0.8-6V 2A1000RFQ
LMZ22003TZE/NOPBDC DC CONVERTER 0.8-6V 3A2000RFQ
LMZ10503TZE-ADJ/NOPBDC DC CONVERTER 0.8-5V 3A8822RFQ
LMZ10505TZ-ADJ/NOPBDC DC CONVERTER 0.8-5V 5A0RFQ
LMZ12002TZ-ADJ/NOPBDC DC CONVERTER 0.8-6V 2A54RFQ
LMZ14202HTZX/NOPBDC DC CONVERTER 5-30V 2A4000RFQ
LMZ10503TZ-ADJ/NOPBTEXAS INSTRUMENTS LMZ10503TZ-ADJ/NOPB. SWITCHER POWER MODULE, TO-PMOD-7, FULL REEL9752RFQ
LMZ12001TZ-ADJ/NOPBPower Module 7-Pin TO-PMOD T/R12RFQ
LMZ10504TZ-ADJ/NOPBDC DC CONVERTER 0.8-5V 4A1RFQ
LMZ31704RVQTSIMPLE SWITCHER® 2.95V to 17V, 4A Power Module with Current Sharing 42-B3QFN -40 to 851RFQ
LMZ31710RVQRDC DC CONVERTER 0.6-5.5V 55W1000RFQ
LMZ36002RVQTDC DC CONVERTER 2.5-7.5V 2A5000RFQ
LMZ10505TZE-ADJ/NOPBDC DC CONVERTER 0.8-5V 5A705RFQ
LMZ14201HTZ/NOPBDC DC CONVERTER 5-30V 1A1RFQ
LMZ14201TZ-ADJ/NOPBDC DC CONVERTER 0.8-6V 1A4RFQ
LMZ22003TZ/NOPBDC DC CONVERTER 0.8-6V 3A2RFQ
LMZ12001EXTTZ/NOPBDC DC CONVERTER 0.8-6V 1A500BUY
Technical Documents

Texas Instruments SIMPLE SWITCHER® Nano series DC DC Converters are a family of high-efficiency, low-noise, and low-cost DC-DC converters. They are designed to provide a reliable, cost-effective solution for powering a wide range of applications, from consumer electronics to industrial and automotive applications. The Nano series offers a wide range of input and output voltages, as well as a variety of features such as adjustable output voltage, over-voltage protection, and short-circuit protection. The Nano series is also designed to be highly efficient, with up to 95% efficiency, and low noise, with a maximum output ripple of 10mV. With its small size and low cost, the Nano series is an ideal choice for powering a variety of applications.


Features


• High efficiency: up to 95%

• Wide input voltage range: 2.5V to 5.5V

• Output voltage range: 0.8V to 5V

• Low quiescent current: <50µA

• Low output ripple: <50mV

• High switching frequency: up to 2MHz

• Small size: 2mm x 2mm

• Over-temperature protection

• Over-current protection

• Short-circuit protection


Applications


• Battery-powered devices

• Wearable electronics

• Portable medical devices

• Automotive electronics

• Industrial control systems

• Point-of-load converters

• LED lighting

• IoT devices


Frequently Asked Questions

What are the Alternative Products of Texas Instruments SIMPLE SWITCHER® Nano series DC DC Converters?

1. Linear Technology LTpowerCAD DC/DC Converters 2. Murata OKI-78SR DC/DC Converters 3. Vicor PRM DC/DC Converters 4. STMicroelectronics LDO Regulators 5. ON Semiconductor NCP Series DC/DC Converters 6. Diodes Incorporated PI3 Series DC/DC Converters 7. Renesas ISL8003 DC/DC Converters 8. Maxim Integrated MAXM17521 DC/DC Converters 9. Analog Devices ADP5050 DC/DC Converters 10. Microchip Technology MCP1640 DC/DC Converters

What are the differences between the types of Texas Instruments SIMPLE SWITCHER® Nano series DC DC Converters?

The main differences between the types of Texas Instruments SIMPLE SWITCHER® Nano series DC DC Converters are the output voltage, output current, and the size of the package. The Nano series includes the LM2700, LM2702, LM2704, LM2706, and LM2708. The LM2700 has an output voltage of 0.6V to 5.5V and an output current of up to 1.5A. The LM2702 has an output voltage of 0.6V to 5.5V and an output current of up to 2A. The LM2704 has an output voltage of 0.6V to 5.5V and an output current of up to 4A. The LM2706 has an output voltage of 0.6V to 5.5V and an output current of up to 6A. The LM2708 has an output voltage of 0.6V to 5.5V and an output current of up to 8A. The Nano series also comes in a variety of package sizes, ranging from 2mm x 2mm to 4mm x 4mm.