web counter

Texas Instruments PTH03000W series DC DC Converters

Introduction, stock information and FAQs of PTH03000W series Off-board DC DC Converters

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of Texas Instruments PTH03000W series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Portable electronics
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
PTH03000WAHTEXAS INSTRUMENTS PTH03000WAH..3RFQ
PTH03000WASTMODULE PIP 3.3VIN 6A ADJ SMD40BUY
PTH03000WASDC DC CONVERTER 0.9-2.5V 6A10RFQ
PTH03000WAZDC DC CONVERTER 0.9-2.5V 6A720RFQ
PTH03000WADModule DC-DC 3.3VIN 1-OUT 0.9V to 2.5V 6A 5-Pin DIP Module720RFQ
PTH03000WAZTMODULE PIP 3.3VIN 6A ADJ SMD35BUY
Technical Documents

The Texas Instruments PTH03000W series DC DC Converters are a family of high-efficiency, low-noise, and low-cost DC-DC converters. They are designed to provide reliable power conversion in a wide range of applications, from automotive to industrial and consumer electronics. The PTH03000W series offers a wide input voltage range, high efficiency, and low output ripple. It also features a wide range of output voltages, current limits, and protection features. The PTH03000W series is ideal for applications that require high efficiency, low noise, and cost-effective power conversion.


Features


• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.8V to 5.5V

• High efficiency up to 95%

• Low quiescent current of 10µA

• Output current up to 3A

• Output voltage accuracy of ±2%

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable electronics

• Battery-powered systems

• Point-of-load regulation

• Power management


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTH03000W series DC DC Converters?

1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. XP Power ECL Series DC DC Converters 5. RECOM RACM Series DC DC Converters 6. TDK-Lambda GEN Series DC DC Converters 7. Mean Well LRS Series DC DC Converters 8. Artesyn Embedded Technologies SDP Series DC DC Converters 9. Bel Power Solutions FLEX Series DC DC Converters 10. Delta Electronics DPH Series DC DC Converters

What are the differences between the types of Texas Instruments PTH03000W series DC DC Converters?

The Texas Instruments PTH03000W series DC DC Converters come in three different types:  1. Step-Down (Buck) Converters: These converters are used to reduce the input voltage to a lower output voltage. They are ideal for applications that require a lower voltage than the input voltage.  2. Step-Up (Boost) Converters: These converters are used to increase the input voltage to a higher output voltage. They are ideal for applications that require a higher voltage than the input voltage.  3. Inverting (Buck-Boost) Converters: These converters are used to both step-down and step-up the input voltage to a different output voltage. They are ideal for applications that require a voltage that is different than the input voltage.