web counter

Texas Instruments PTN78000A series DC DC Converters

Introduction, stock information and FAQs of PTN78000A series Off-board DC DC Converters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments PTN78000A series Off-board DC DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Lighting
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
PTN78000AAZDC DC CONVERTER -15 TO -3V16RFQ
PTN78000AASDC DC CONVERTER -15 TO -3V637RFQ
PTN78000AASTDC DC CONVERTER -15 TO -3.3V14RFQ
PTN78000AAHDC DC CONVERTER -15 TO -3V160RFQ
PTN78000AAZTDC DC CONVERTER -15 TO -3.3V60RFQ
Technical Documents

The Texas Instruments PTN78000A series DC DC converters are a family of high-performance, high-efficiency, and cost-effective power conversion solutions. These converters are designed to provide reliable, efficient, and cost-effective power conversion for a wide range of applications. The PTN78000A series offers a wide range of input voltage ranges, output voltage ranges, and power levels, making them suitable for a variety of applications. The converters feature high efficiency, low noise, and low EMI, making them ideal for applications that require high performance and reliability. The PTN78000A series also offers a wide range of protection features, including over-voltage, over-current, and short-circuit protection, making them suitable for a variety of applications.


Features


• High efficiency up to 95%

• Wide input voltage range from 4.5V to 36V

• Output voltage range from 0.8V to 5.5V

• Output current up to 10A

• Low quiescent current

• Low output voltage ripple

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecom

• Networking

• Portable Electronics

• Battery-powered Devices

• LED Lighting


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTN78000A series DC DC Converters?

1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. RECOM RACM Series DC DC Converters 5. TDK-Lambda GEN Series DC DC Converters 6. XP Power ECL Series DC DC Converters 7. Mean Well LRS Series DC DC Converters 8. Artesyn Embedded Technologies SDP Series DC DC Converters 9. Bel Power Solutions BDC Series DC DC Converters 10. Delta Electronics DDC Series DC DC Converters

What are the differences between the types of Texas Instruments PTN78000A series DC DC Converters?

The Texas Instruments PTN78000A series DC DC converters come in three different types:  1. Step-Down (Buck) Converters: These converters are used to reduce the input voltage to a lower output voltage. They are ideal for applications that require a lower voltage than the input voltage.  2. Step-Up (Boost) Converters: These converters are used to increase the input voltage to a higher output voltage. They are ideal for applications that require a higher voltage than the input voltage.  3. Inverting (Buck-Boost) Converters: These converters are used to both step-down and step-up the input voltage to a different output voltage. They are ideal for applications that require a voltage that is different than the input voltage.