web counter

Texas Instruments PTH12010 series DC DC Converters

Introduction, stock information and FAQs of PTH12010 series Off-board DC DC Converters

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the Texas Instruments PTH12010 series Off-board DC-DC Converters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
PTH12010WAHMODULE PIP 1.2-5.5V 12A TH 10DIP225BUY
PTH12010WAZDC DC CONVERTER 1.2-5.5V 66W2RFQ
PTH12010LAHMODULE PIP .8-1.8V 12A T/H 10DIP102RFQ
PTH12010LASDC DC CONVERTER 0.8-1.8V 22W275RFQ
PTH12010WASDC DC CONVERTER 1.2-5.5V 66W1RFQ
PTH12010YAZDC/DC CONVERTER 0.55-1.8V 22W37RFQ
PTH12010YAH15 A 12-V Input Bus Termination Power Module for DD /QD Memory 10-Through-Hole Module -40 to 8527RFQ
PTH12010WASTModule DC-DC 12VIN 1-OUT 1.2V to 5.5V 12A 10-Pin SMD Module T/R22BUY
PTH12010WAZTMODULE PIP 12VIN 12A ADJ 10SMD46BUY
PTH12010YASTMODULE PIP 12VIN 15A 10SMD50BUY
PTH12010LAZDC DC CONVERTER 0.8-1.8V 22W8RFQ
PTH12010LAZTMODULE PIP 12VIN 12A ADJ 10SMD0RFQ
PTH12010YAZTMODULE PIP 12VIN 15A SMD 10SMD0RFQ
PTH12010LASTMODULE PIP 12VIN 12A ADJ 10SMD0RFQ
PTH12010YASDC/DC CONVERTER 0.55-1.8V 22W39BUY
Technical Documents

The Texas Instruments PTH12010 series DC DC converters are a family of high-efficiency, low-noise, and low-cost DC-DC converters. They are designed to provide a wide range of output voltages and currents, and are suitable for a variety of applications. The PTH12010 series features a wide input voltage range, high efficiency, low noise, and low cost. They are also designed to be highly reliable and have a long life. The PTH12010 series is ideal for applications such as automotive, industrial, and consumer electronics.


Features


• Wide input voltage range of 4.5V to 36V

• Output voltage range of 0.8V to 5.5V

• High efficiency up to 95%

• Low quiescent current of 10µA

• Output current up to 10A

• Output voltage accuracy of ±2%

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Telecom

• Portable electronics

• Battery-powered systems

• Point-of-load regulation

• Distributed power systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments PTH12010 series DC DC Converters?

1. Murata OKI-78SR Series DC DC Converters 2. Vicor VI-200 Series DC DC Converters 3. CUI Inc. VOF Series DC DC Converters 4. XP Power ECL Series DC DC Converters 5. RECOM RACM Series DC DC Converters 6. Mean Well LRS Series DC DC Converters 7. TDK-Lambda GEN Series DC DC Converters 8. Artesyn Embedded Technologies SDP Series DC DC Converters 9. Bel Power Solutions FLEX Series DC DC Converters 10. Delta Electronics DPH Series DC DC Converters

What are the differences between the types of Texas Instruments PTH12010 series DC DC Converters?

Texas Instruments PTH12010 series DC DC Converters come in three different types:  1. Step-Down (Buck) Converters: These converters are used to reduce the input voltage to a lower output voltage. They are typically used to power low-voltage circuits from a higher voltage source.  2. Step-Up (Boost) Converters: These converters are used to increase the input voltage to a higher output voltage. They are typically used to power high-voltage circuits from a lower voltage source.  3. Inverting (Buck-Boost) Converters: These converters are used to both step-down and step-up the input voltage to a different output voltage. They are typically used to power circuits from a voltage source that is either higher or lower than the desired output voltage.