web counter

Texas Instruments DP83865 series Drivers Interface ICs

Comprehensive Guide to DP83865 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments DP83865 series Drivers Interface ICs products.

FEATURES

  • Fully featured Physical Layer transceiver with integrated PMD sublayers to support 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet protocols.
  • Designed for easy implementation of 10/100/1000 Mb/s Ethernet LANs.
  • Interfaces directly to Twisted Pair media via an external transformer.
  • Interfaces directly to the MAC layer through the IEEE 802.3u Standard Media Independent Interface (MII), the IEEE 802.3z Gigabit Media Independent Interface (GMII), or Reduced GMII (RGMII).
  • Fourth generation Gigabit PHY with field proven architecture and performance
Applications

  • Datacom module
Associated Products

Part NumberDescriptionStockRFQ
DP83865BVHIC TRANSCEIVER 8/8 128QFP0RFQ
DP83865DVH/NOPBIC TRANSCEIVER 8/8 128QFP2430RFQ
DP83865DVHIC TRANSCEIVER 8/8 128QFP45RFQ
Technical Documents

Sorry, No Data.

The DP83865 series is a fully featured Physical Layer transceiver with integrated PMD sublayers to support 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet protocols. It is designed for easy implementation of 10/100/1000 Mb/s Ethernet LANs. It interfaces directly to Twisted Pair media via an external transformer. This device interfaces directly to the MAC layer through the IEEE 802.3u Standard Media Independent Interface (MII), the IEEE 802.3z Gigabit Media Independent Interface (GMII), or Reduced GMII (RGMII). The DP83865 is a fourth generation Gigabit PHY with field proven architecture and performance. Its robust performance ensures drop-in replacement of existing 10/100 Mbps equipment with ten to one hundred times the performance using the existing networking infrastructure.

Frequently Asked Questions

Where can we use Texas Instruments DP83865 series Drivers Interface ICs

The DP83865 fits applications in:  10/100/1000 Mb/s capable node cards Switches with 10/100/1000 Mb/s capable ports High speed uplink ports (backbone).