web counter

Texas Instruments DRV8301 series Motor Drivers

Comprehensive Guide to DRV8301 Integrated Circuits (ICs) Motor Drivers

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments DRV8301 series Motor Drivers products.

FEATURES

  • The DRV8301 supports up to 1.7-A source and 2.3-A peak current capability
  • It is a gate driver IC for three-phase motor drive applications
Applications

  • Industrial transport (non-car & non-light truck)
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
DRV8301QDCARQ13-Phase Brushless Motor Predriver 6V to 60V 56-Pin HTSSOP T/R1500BUY
DRV8301QDCAQ1IC MOTOR DRIVER 6V-60V 56HTSSOP14BUY
DRV8301DCARTEXAS INSTRUMENTS - DRV8301DCAR - MOTOR DRIVER, 3PH, 56HTSSOP6003RFQ
DRV8301DCATEXAS INSTRUMENTS - DRV8301DCA - MOTOR, PREDRIVER, 3PH, 56HTSSOP26RFQ
Technical Documents

Texas Instruments DRV8301 series Motor Drivers are gate driver ICs for three-phase motor drive applications. The DRV8301 provides three half-bridge drivers, each capable of driving two N-channel MOSFETs, one for the high-side and one for the low-side. It supports up to 1.7-A source and 2.3-A peak current capability

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments DRV8301 series Motor Drivers

Infineon Technologies BTS7960: This is a popular motor driver IC that provides control for brushed DC motors. It offers similar functionalities to the DRV8301 and is commonly used in applications such as automotive systems, industrial automation, and robotics.  STMicroelectronics L6234: The L6234 is a three-phase motor driver IC suitable for driving brushless DC motors. It provides integrated control for the motor phases and offers features like over-temperature and over-current protection. It can be used in applications such as electric vehicles, drones, and home appliances.  Allegro Microsystems A4963: The A4963 is a three-phase brushless DC motor driver IC with integrated power MOSFETs. It supports sensorless motor control and offers features like over-current protection and fault diagnostics. It can be used in applications such as automotive systems, industrial automation, and HVAC systems.

What is the difference between DRV8301 and DRV8302?

The DRV8302 is a gate driver IC for three-phase motor drive applications. It provides three half-bridge drivers, each capable of driving two N-channel MOSFETs, one for the high-side and one for the low-side. The DRV8302 supports up to 2.3-A source and 3.5-A peak current capability.