web counter

Texas Instruments Hercules™ RM4 ARM® Cortex®-R4 series Microcontrollers

Introduction, stock information and FAQs of Hercules™ RM4 ARM® Cortex®-R4 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Hercules™ RM4 ARM® Cortex®-R4 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
COP8CDR9KMT8IC MCU 8BIT 32KB FLASH 56TSSOP0RFQ
TM4C1232H6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R45RFQ
TM4C1236E6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R28RFQ
MSP430FR5728IRGERIC MCU 16BIT 16KB FRAM 24VQFN500BUY
MSP430FR5738IRGERIC MCU 16BIT 16KB FRAM 24VQFN14288RFQ
MSP430FR2311IPW20RIC MCU 16BIT 3.75KB FRAM 20TSSOP38200RFQ
TMS320F28062PNTIC MCU 32BIT 128KB FLASH 80LQFP394RFQ
TM4C1294KCPDTI3RIC MCU 32BIT 512KB FLASH 128TQFP2019RFQ
TMS320F2812PGFAG4IC MCU 32BIT 256KB FLASH 176LQFP3600BUY
MSP430FR5729IRHARIC MCU 16BIT 16KB FRAM 40VQFN3000BUY
LM3S811-IQN50-C2TEXAS INSTRUMENTS - LM3S811-IQN50-C2 - MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 50MHZ, LQFP-48250RFQ
TM4C1290NCZADT3MCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 212-Pin NFBGA50BUY
TMS320F2809ZGMATEXAS INSTRUMENTS TMS320F2809ZGMA Digital Signal Controller, 100 MHz, 256 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V9638RFQ
MSP430FR2433IYQWRULTRA LOW POWER MICRO CONTROLLER60BUY
MSP430FR2675TPTCapacitive Touch Sensing Mixed-Signal Microcontroller RISC 32KB FRAM 48-Pin LQFP T/R599BUY
MSP430FR5994IRGZTIC MCU 16BIT 256KB FRAM 48VQFN381RFQ
TMS320F28026DAT32-bit Microcontrollers - MCU Piccolo MCU40BUY
MSP430FR5738IYQDTIC MCU 16BIT 16KB FRAM 24DSBGA1BUY
MSP430FR5847IRHATIC MCU 16BIT 32KB FRAM 40VQFN1000BUY
MSP430FR5994IPNIC MCU 16BIT 256KB FRAM 80LQFP1315RFQ
Technical Documents

Description


Texas Instruments Hercules™ RM4 ARM® Cortex®-R4 series Microcontrollers are a family of high-performance, low-power, 32-bit microcontrollers based on the ARM Cortex-R4 core. The Hercules RM4 series is designed to meet the needs of safety-critical applications such as industrial automation, medical, automotive, and aerospace. The Hercules RM4 series features a wide range of peripherals, including CAN, Ethernet, USB, and UART, as well as a variety of memory options. The Hercules RM4 series also offers a range of safety features, including error-correcting code (ECC) memory, parity checking, and lockstep operation. With its high performance, low power consumption, and safety features, the Hercules RM4 series is an ideal choice for embedded applications.



Features


1. ARM Cortex-R4 core with up to 200 MHz performance

2. Up to 512 KB of on-chip Flash memory

3. Up to 64 KB of on-chip RAM

4. Up to 16 KB of on-chip ROM

5. Up to 16 channels of 12-bit ADC

6. Up to 4 channels of 12-bit DAC

7. Up to 4 channels of 16-bit PWM

8. Up to 4 channels of 16-bit timer

9. Up to 4 channels of 32-bit timer

10. Up to 4 channels of 32-bit watchdog timer

11. Up to 4 channels of 32-bit real-time clock

12. Up to 4 channels of 32-bit system timer

13. Up to 4 channels of 32-bit interrupt controller

14. Up to 4 channels of 32-bit DMA controller

15. Up to 4 channels of 32-bit communication controller

16. Up to 4 channels of 32-bit peripheral bridge

17. Up to 4 channels of 32-bit memory controller

18. Up to 4 channels of 32-bit system controller

19. Up to 4 channels of 32-bit power management controller

20. Up to 4 channels of 32-bit debug controller



Applications


1. Automotive safety systems

2. Industrial automation

3. Medical devices

4. Robotics

5. Networking and communications

6. Avionics

7. Automotive infotainment

8. Building automation

9. Home automation

10. Security systems

11. Wearable devices

12. Smart energy systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Hercules™ RM4 ARM® Cortex®-R4 series Microcontrollers?

1. NXP S32K ARM Cortex-R4F Microcontrollers 2. STMicroelectronics STM32F4 ARM Cortex-R4F Microcontrollers 3. Atmel SAM4L ARM Cortex-R4F Microcontrollers 4. Renesas RH850 ARM Cortex-R4F Microcontrollers 5. Freescale Kinetis ARM Cortex-R4F Microcontrollers 6. Microchip PIC32MZ ARM Cortex-R4F Microcontrollers 7. Silicon Labs EFM32 ARM Cortex-R4F Microcontrollers 8. Cypress PSoC ARM Cortex-R4F Microcontrollers

What are the differences between the types of Texas Instruments Hercules™ RM4 ARM® Cortex®-R4 series Microcontrollers?

1. Core Architecture: The Hercules RM4 series microcontrollers are based on the ARM Cortex-R4 core architecture, which is designed for real-time applications. The Hercules RM4x series microcontrollers are based on the ARM Cortex-R4F core architecture, which is designed for safety-critical applications.  2. Memory: The Hercules RM4 series microcontrollers have up to 512KB of on-chip Flash memory, while the Hercules RM4x series microcontrollers have up to 1MB of on-chip Flash memory.  3. Peripherals: The Hercules RM4 series microcontrollers have a wide range of peripherals, including Ethernet, CAN, USB, and UART. The Hercules RM4x series microcontrollers have additional peripherals, such as a safety monitor, watchdog timer, and error correction code (ECC) memory.  4. Safety: The Hercules RM4 series microcontrollers are designed for industrial applications, while the Hercules RM4x series microcontrollers are designed for safety-critical applications. The Hercules RM4x series microcontrollers have additional safety features, such as a safety monitor, watchdog timer, and ECC memory.