web counter

Texas Instruments Hercules™ RM4 ARM® Cortex®-R5 series Microcontrollers

Introduction, stock information and FAQs of Hercules™ RM4 ARM® Cortex®-R5 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Hercules™ RM4 ARM® Cortex®-R5 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
COP8CDR9KMT8IC MCU 8BIT 32KB FLASH 56TSSOP0RFQ
TM4C1232H6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R45RFQ
TM4C1236E6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R28RFQ
MSP430FR5728IRGERIC MCU 16BIT 16KB FRAM 24VQFN500BUY
MSP430FR5738IRGERIC MCU 16BIT 16KB FRAM 24VQFN14288RFQ
MSP430FR2311IPW20RIC MCU 16BIT 3.75KB FRAM 20TSSOP38200RFQ
TMS320F28062PNTIC MCU 32BIT 128KB FLASH 80LQFP394RFQ
TM4C1294KCPDTI3RIC MCU 32BIT 512KB FLASH 128TQFP2019RFQ
TMS320F2812PGFAG4IC MCU 32BIT 256KB FLASH 176LQFP3600BUY
MSP430FR5729IRHARIC MCU 16BIT 16KB FRAM 40VQFN3000BUY
LM3S811-IQN50-C2TEXAS INSTRUMENTS - LM3S811-IQN50-C2 - MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 50MHZ, LQFP-48250RFQ
TM4C1290NCZADT3MCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 212-Pin NFBGA50BUY
TMS320F2809ZGMATEXAS INSTRUMENTS TMS320F2809ZGMA Digital Signal Controller, 100 MHz, 256 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V9638RFQ
MSP430FR2433IYQWRULTRA LOW POWER MICRO CONTROLLER60BUY
MSP430FR2675TPTCapacitive Touch Sensing Mixed-Signal Microcontroller RISC 32KB FRAM 48-Pin LQFP T/R599BUY
MSP430FR5994IRGZTIC MCU 16BIT 256KB FRAM 48VQFN381RFQ
TMS320F28026DAT32-bit Microcontrollers - MCU Piccolo MCU40BUY
MSP430FR5738IYQDTIC MCU 16BIT 16KB FRAM 24DSBGA1BUY
MSP430FR5847IRHATIC MCU 16BIT 32KB FRAM 40VQFN1000BUY
MSP430FR5994IPNIC MCU 16BIT 256KB FRAM 80LQFP1315RFQ
Technical Documents

Description


Texas Instruments Hercules™ RM4 ARM® Cortex®-R5 series Microcontrollers are a family of high-performance, low-power, 32-bit microcontrollers based on the ARM Cortex-R5 core. The Hercules RM4 series is designed to meet the needs of safety-critical applications such as industrial automation, medical, automotive, and aerospace. The Hercules RM4 series features a wide range of peripherals, including CAN, Ethernet, USB, and a variety of serial communication interfaces. The Hercules RM4 series also offers a variety of memory options, including Flash, SRAM, and ROM. The Hercules RM4 series is designed to provide a high level of reliability and performance, while still maintaining low power consumption.



Features


1. ARM Cortex-R5 core with up to 600 MHz performance

2. Up to 1 MB of on-chip Flash memory

3. Up to 256 KB of on-chip SRAM

4. Up to 32 KB of on-chip ROM

5. Up to 8 KB of on-chip EEPROM

6. Up to 8 channels of 12-bit ADC

7. Up to 4 channels of 12-bit DAC

8. Up to 4 channels of 16-bit PWM



Applications


1. Automotive safety systems

2. Industrial automation

3. Medical equipment

4. Robotics

5. Avionics

6. Networking and communications

7. Automotive infotainment

8. Building automation

9. Home automation

10. Security systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Hercules™ RM4 ARM® Cortex®-R5 series Microcontrollers?

1. NXP S32K ARM Cortex-R5 Series Microcontrollers 2. STMicroelectronics STM32F4 ARM Cortex-R5 Series Microcontrollers 3. Atmel SAM4 ARM Cortex-R5 Series Microcontrollers 4. Renesas RH850 ARM Cortex-R5 Series Microcontrollers 5. Microchip PIC32MZ ARM Cortex-R5 Series Microcontrollers 6. Freescale Kinetis ARM Cortex-R5 Series Microcontrollers 7. Silicon Labs EFM32 ARM Cortex-R5 Series Microcontrollers 8. Cypress PSoC ARM Cortex-R5 Series Microcontrollers

What are the differences between the types of Texas Instruments Hercules™ RM4 ARM® Cortex®-R5 series Microcontrollers?

1. Core Architecture: The Hercules RM4 ARM Cortex-R5 series microcontrollers are available in two core architectures: the R5F and the R5F Plus. The R5F core is a 32-bit ARM Cortex-R5 processor with a single-cycle multiply-accumulate (MAC) unit, while the R5F Plus core is a 32-bit ARM Cortex-R5 processor with a dual-cycle MAC unit.  2. Memory: The Hercules RM4 ARM Cortex-R5 series microcontrollers are available with up to 1 MB of on-chip Flash memory and up to 256 KB of on-chip SRAM.  3. Peripherals: The Hercules RM4 ARM Cortex-R5 series microcontrollers feature a wide range of peripherals, including up to four UARTs, two I2C, two SPI, two CAN, and up to four PWM channels.  4. Packaging: The Hercules RM4 ARM Cortex-R5 series microcontrollers are available in a variety of packages, including 64-pin and 100-pin LQFP, 64-pin and 100-pin BGA, and 64-pin and 100-pin VQFN.