web counter

Texas Instruments LM2941 series Linear Voltage Regulators

Comprehensive Guide to LM2941 Integrated Circuits (ICs) Linear Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM2941 series Linear Voltage Regulators products.

FEATURES

  • Fixed Output Voltage
  • Low Dropout Voltage
Applications

  • Industrial transport (non-car & non-light truck)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
LM2941CT/LF04IC REG LINEAR POS ADJ 1A TO220-5400BUY
LM2941T/LB08LDO Regulator Pos 5V to 20V 1A 5-Pin(5+Tab) TO-220 Rail0RFQ
LM2941T/LB04LDO Regulator Pos 5V to 20V 1A 5-Pin(5+Tab) TO-220 Rail0RFQ
LM2941T/LF03IC REG LINEAR POS ADJ 1A TO220-5658BUY
LM2941SIC REG LIN POS ADJ 1A DDPAK15000RFQ
LM2941T/NOPBIC REG LINEAR POS ADJ 1A TO220-55000RFQ
LM2941SXIC REG LIN POS ADJ 1A DDPAK290BUY
LM2941T/LF08IC REG LINEAR POS ADJ 1A TO220-50RFQ
LM2941T/LF03/NOPBIC REG LINEAR POS ADJ 1A TO220-50RFQ
LM2941CT/LB03IC REG LINEAR POS ADJ 1A TO220-50RFQ
LM2941LDX/NOPBIC REG LINEAR POS ADJ 1A 8WSON9000BUY
LM2941CS/NOPBIC REG LIN POS ADJ 1A DDPAK405RFQ
LM2941CT/LF03IC REG LINEAR POS ADJ 1A TO220-55580BUY
LM2941TIC REG LINEAR POS ADJ 1A TO220-540RFQ
LM2941CSIC REG LIN POS ADJ 1A DDPAK9000BUY
LM2941CSX/NOPBIC REG LIN POS ADJ 1A DDPAK35RFQ
LM2941LDIC REG LINEAR POS ADJ 1A 8WSON2000RFQ
LM2941CSXIC REG LINEAR POS ADJ 1A DDPAK686RFQ
LM2941T/LB03IC REG LINEAR POS ADJ 1A TO220-531BUY
LM2941CTIC REG LINEAR POS ADJ 1A TO220-5600RFQ
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments LM2941 series Linear Voltage Regulators

Texas Instruments LM317: The LM317 is a widely used linear voltage regulator that provides adjustable output voltage. While it is not a direct substitute for the fixed-output LM2941 series, the LM317 can be configured to provide a fixed output voltage by using appropriate resistor values.  Texas Instruments LM1117: The LM1117 is a low dropout voltage regulator (LDO) that offers fixed output voltages. It provides stable voltage regulation with low dropout voltage, making it suitable for applications where a stable and regulated voltage supply is required.  Analog Devices ADP7182: The ADP7182 is an LDO voltage regulator that offers fixed output voltages. It provides low dropout voltage, high output accuracy, and low quiescent current. It can be used as an alternative to the LM2941 series in applications that require stable voltage regulation.

Could you explain the differences in thermal characteristics between the LM2941 series and the L78 series?

To obtain the most accurate and up-to-date information regarding the thermal characteristics of the LM2941 series and the L78 series, I recommend referring to the respective datasheets provided by Texas Instruments and STMicroelectronics, respectively. These datasheets will provide the detailed thermal specifications, recommended operating conditions, and thermal management guidelines for each specific model within the series.