web counter

Texas Instruments LMP®, PowerWise® series Linear Amplifiers

Introduction, stock information and FAQs of LMP®, PowerWise® series Instrumentational OP Amps

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments LMP®, PowerWise® series Instrumentational OP Amps.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LMP2231BMFE/NOPBIC OPAMP GP 1 CIRCUIT SOT23-5122556RFQ
LMP2234AMAE/NOPBIC OPAMP GP 4 CIRCUIT 14SOIC287RFQ
LMP2231AMF/NOPBIC OPAMP GP 1 CIRCUIT SOT23-51329RFQ
LMP7718MM/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP1299RFQ
LMP8603MME/NOPBIC CURR SENSE 1 CIRCUIT 8VSSOP750RFQ
LMP7712MM/NOPBIC OPAMP GP 2 CIRCUIT 10VSSOP2050RFQ
LMP8601MA/NOPBIC CURR SENSE 1 CIRCUIT 8SOIC10000RFQ
LMP2022MAX/NOPBIC OPAMP ZERO-DRIFT 2 CIRC 8SOIC1615RFQ
LMP7702MM/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP89RFQ
LMH6504MA/NOPBIC OPAMP VGA 1 CIRCUIT 8SOIC1000RFQ
OPA627AUIC OPAMP GP 1 CIRCUIT 8SOIC2598RFQ
OPA627SMOP Amp Single GP ±18V 8-Pin TO-99 Tube2072RFQ
OPA602AUIC OPAMP GP 1 CIRCUIT 8SOIC4RFQ
OPA627BPIC OPAMP GP 1 CIRCUIT 8DIP120RFQ
INA116UATEXAS INSTRUMENTS INA116UA Instrument Amplifier, 1, 5 mV, 0.08 V/s, 800 kHz,4.5V to18V, SOIC2850RFQ
LMP7704MTX/NOPBIC OPAMP GP 4 CIRCUIT 14TSSOP10000RFQ
LMP7732MME/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP50RFQ
LMP7704MT/NOPBIC OPAMP GP 4 CIRCUIT 14TSSOP10006RFQ
LMP2234BMTX/NOPBIC OPAMP GP 4 CIRCUIT 14TSSOP86290BUY
LMP2232AMME/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP53RFQ
Technical Documents

Description


Texas Instruments LMP® PowerWise® series Linear Amplifiers are a family of high-performance, low-power, low-noise amplifiers designed to meet the needs of a wide range of applications. These amplifiers feature a wide range of gain, bandwidth, and power consumption options, making them ideal for a variety of applications. The LMP PowerWise series amplifiers are designed to provide superior performance in a wide range of applications, including audio, video, and communications. They feature low noise, high linearity, and low power consumption, making them ideal for applications where power efficiency is critical. The LMP PowerWise series amplifiers are available in a variety of packages, including surface mount, through-hole, and leadless packages, making them suitable for a variety of applications.



Features


• High-performance, low-power linear amplifiers

• Low-noise, low-distortion, and high-speed operation

• Wide bandwidth and high slew rate

• Low input and output offset voltage

• Low input and output bias current

• High input impedance

• High output current capability

• High common-mode rejection ratio

• High power supply rejection ratio

• High output voltage swing



Applications


• Instrumentation amplifiers

• Audio amplifiers

• Video amplifiers

• Power amplifiers

• Motor control

• Sensor signal conditioning

• Data acquisition systems

• Medical instrumentation

• Industrial process control

• Automotive applications


Frequently Asked Questions

What are the Alternative Products of Texas Instruments LMP®, PowerWise® series Linear - Amplifiers?

"1. Analog Devices AD8397 2. Maxim Integrated MAX4466 3. NXP Semiconductors TFA9879 4. STMicroelectronics L6386 5. ON Semiconductor MC33063 6. Linear Technology LT1763 7. Infineon Technologies TLE4276 8. Microchip Technology MCP6022 9. Texas Instruments LMV841 10. ROHM Semiconductor BD9G101"

What are the differences between the types of Texas Instruments LMP®, PowerWise® series Linear - Amplifiers?

The Texas Instruments LMP® and PowerWise® series Linear Amplifiers are both designed to provide high-performance, low-power solutions for a variety of applications. The main difference between the two series is the type of technology used. The LMP® series uses a low-noise, low-power, low-distortion, low-cost, high-efficiency, and high-reliability technology, while the PowerWise® series uses a high-efficiency, low-noise, low-distortion, and low-cost technology. Additionally, the LMP® series is designed for use in high-performance audio applications, while the PowerWise® series is designed for use in power management applications.