The MAX3237 series of drivers interface ICs from Texas Instruments are designed to provide a high-speed interface between a microprocessor and a serial communication channel. They are capable of running at speeds up to 1Mbps and are compatible with RS-232, RS-422, and RS-485 standards. The MAX3237 series is also designed to operate from a single 3.0V to 5.5V power supply.
Texas Instruments MAX3237 series Drivers Interface ICs
Comprehensive Guide to MAX3237 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments MAX3237 series Drivers Interface ICs products.
FEATURES
- High-speed interface between a microprocessor and a serial communication channel.
- Capable of running at speeds up to 1Mbps.
- Compatible with RS-232, RS-422, and RS-485 standards.
- Designed to operate from a single 3.0V to 5.5V power supply.
- Always-On Extra Outputs Enable Monitoring of External Devices1
Applications
- Datacom module
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| MAX3237EIDB | Quint Transmitter Triple Receiver RS-232 28-Pin SSOP Tube | 234 | BUY |
| MAX3237EIPWR | IC TXRX RS232 1MBPS LP 28-TSSOP | 20000 | RFQ |
| MAX3237ECDB | IC TRANSCEIVER FULL 5/3 28SSOP | 784 | BUY |
| MAX3237ECDW | Quint Transmitter Triple Receiver RS-232 28-Pin SOIC Tube | 14 | BUY |
| MAX3237EIDW | IC TRANSCEIVER FULL 5/3 28SOIC | 44 | BUY |
| MAX3237EIDBR | IC TXRX RS232 1MBPS LP 28-SSOP | 150 | BUY |
| MAX3237ECPWR | IC TXRX RS232 1MBPS LP 28-TSSOP | 8 | BUY |
| MAX3237ECDWR | RS-232 Interface IC 3 to 5V Multichannel RS-232 Line Drv/Rcvr | 967 | BUY |
| MAX3237EIDWRG4 | IC TRANSCEIVER FULL 5/3 28SOIC | 0 | RFQ |
| MAX3237EIDWR | IC TRANSCEIVER FULL 5/3 28SOIC | 0 | RFQ |
| MAX3237ECDBG4 | IC TRANSCEIVER FULL 5/3 28SSOP | 26 | BUY |
| MAX3237EIPW | IC TRANSCEIVER FULL 5/3 28TSSOP | 30 | BUY |
| MAX3237ECDWG4 | IC TRANSCEIVER FULL 5/3 28SOIC | 49 | BUY |
| MAX3237ECPW | RS-232 Interface IC 3 to 5V Multichannel RS-232 Line Drv/Rcvr | 3000 | BUY |
| MAX3237ECDBR | IC TXRX RS232 1MBPS LP 28-SSOP | 206 | BUY |
| MAX3237ECPWRG4 | IC TRANSCEIVER FULL 5/3 28TSSOP | 8500 | BUY |
| MAX3237ECDBRG4 | IC TRANSCEIVER FULL 5/3 28SSOP | 37 | BUY |
Technical Documents
- Carrier Tape Update 23/Feb/2015
- Carrier Tape Revision B 30/Mar/2015
- Material Set Rev 24/Jan/2016
- MAX3237ECDWR-Texas-Instruments-datasheet-124672.pdf
- MAX3237ECDWR-Texas-Instruments-datasheet-21222434.pdf
- Carrier Tape Revision C 09/Apr/2015
- MAX3237ECDB-Texas-Instruments-datasheet-10253835.pdf
- MAX3237ECDB-Texas-Instruments-datasheet-124672.pdf
- MAX3237ECDB-Texas-Instruments-datasheet-5333829.pdf
- MAX3237ECDB-Texas-Instruments-datasheet-14133389.pdf
- MAX3237ECDWG4-Texas-Instruments-datasheet-124672.pdf
Frequently Asked Questions
Where can we use Texas Instruments MAX3237 series Drivers Interface ICs
The MAX3237 series of drivers interface ICs from Texas Instruments are designed to provide a high-speed interface between a microprocessor and a serial communication channel. They are capable of running at speeds up to 1Mbps and are compatible with RS-232, RS-422, and RS-485 standards. These ICs can be used in various applications such as battery-powered equipment, hand-held equipment, peripherals, and datacom equipment.


Product
Brand
Articles
Tools