web counter

Texas Instruments MSP430™ FRAM series Microcontrollers

Introduction, stock information and FAQs of MSP430™ FRAM series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments MSP430™ FRAM series Microcontrollers.

Applications

  • Wearables (non-medical)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
COP8CDR9KMT8IC MCU 8BIT 32KB FLASH 56TSSOP0RFQ
TM4C1232H6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R45RFQ
TM4C1236E6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R28RFQ
MSP430FR2355TPTIC MCU 16BIT 32KB FRAM 48LQFP500RFQ
TM4C129LNCZADT3MCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 212-Pin NFBGA3128BUY
MSP430FR2633IRHBTIC MCU 16BIT 15.5KB FRAM 32VQFN140BUY
RM48L952DPGETMCU 16-Bit/32-Bit Hercules RM ARM Cortex R4F RISC 3072KB Flash 1.2V/3.3V 144-Pin LQFP35RFQ
RM46L852CPGETIC MCU 32BIT 1.25MB FLASH 144QFP177BUY
SM320F2812PGFMEPDSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP500RFQ
TMS5701224CPGEQQ1IC MCU 32BIT 1.25MB FLASH 144QFP300RFQ
TMS320F2809PZSTEXAS INSTRUMENTS TMS320F2809PZS Digital Signal Controller, 100 MHz, 256 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V20RFQ
TMS320LF2407APGESTEXAS INSTRUMENTS TMS320LF2407APGESIC, SM DSPW/ FLASH, FIXED POINT 16BIT183RFQ
TMS320F28377SPTPSMCU 32-Bit C2000 C28x RISC 1024KB Flash 1.2V/3.3V 176-Pin HLQFP EP10000RFQ
TMS320F28334PGFATEXAS INSTRUMENTS TMS320F28334PGFA. IC DSC 32BIT 256KB 150MHZ 1.995V LQFP17619RFQ
TMS320F28335ZHHATEXAS INSTRUMENTS TMS320F28335ZHHADSC, 32BIT, 256K FLASH, 179BGA515RFQ
TMS320F2808PZSTEXAS INSTRUMENTS TMS320F2808PZSDIGITAL SIGNAL CONTROLLER-DSC 32 BIT 12827RFQ
TMS5701227CPGEQQ1IC MCU 32BIT 1.25MB FLASH 144QFP320RFQ
TMS320F28377SZWTS32-bit Microcontrollers - MCU Single-Core Delfino Microcontroller 337-NFBGA -40 to 125900BUY
TMS320F28335PGFATEXAS INSTRUMENTS TMS320F28335PGFA MCU,32BIT,512K FLASH,DELFINO,176LQFP10000RFQ
TMS320F28335ZJZQDelfino™ 32-bit MCU with 150 MIPS, FPU, 512 KB Flash, EMIF, 12b ADC 176-BGA -40 to 125422RFQ
Technical Documents

The Texas Instruments MSP430™ FRAM series Microcontrollers are a family of low-power, 16-bit microcontrollers designed for a wide range of applications. The MSP430 FRAM series offers a unique combination of features, including a high-performance 16-bit RISC CPU, up to 128KB of FRAM, integrated peripherals, and low-power operation. The MSP430 FRAM series is ideal for applications that require low-power operation, high performance, and low cost. The MSP430 FRAM series is also designed to be highly configurable, allowing developers to tailor the microcontroller to their specific application needs. With its wide range of features and low-power operation, the MSP430 FRAM series is an ideal choice for a variety of embedded applications.


Features


1. Low power consumption: The MSP430 FRAM series microcontrollers feature ultra-low power consumption, allowing for extended battery life and operation in energy-constrained applications.

2. Flexible memory architecture: The MSP430 FRAM series microcontrollers feature a flexible memory architecture, allowing for the combination of Flash and FRAM memory for both code and data storage.

3. High performance: The MSP430 FRAM series microcontrollers feature high performance, allowing for fast execution of code and data manipulation.

4. Peripheral integration: The MSP430 FRAM series microcontrollers feature a wide range of integrated peripherals, including timers, analog-to-digital converters, and communication interfaces.


Applications


1. Wearable devices

2. Automotive

3. Industrial

4. Medical


Frequently Asked Questions

What are the Alternative Products of Texas Instruments MSP430™ FRAM series Microcontrollers?

1. Atmel AVR Microcontrollers 2. Microchip PIC Microcontrollers 3. STMicroelectronics STM32 Microcontrollers 4. NXP LPC Microcontrollers 5. Renesas RX Microcontrollers 6. Cypress PSoC Microcontrollers 7. Silicon Labs EFM32 Microcontrollers 8. Freescale Kinetis Microcontrollers

What are the differences between the types of Texas Instruments MSP430™ FRAM series Microcontrollers?

The MSP430 FRAM series microcontrollers are divided into three main categories: ultra-low-power, low-power, and performance.  Ultra-low-power MSP430 FRAM microcontrollers are designed for applications that require the lowest possible power consumption. These microcontrollers are optimized for battery-powered applications and feature ultra-low-power modes, low-power peripherals, and low-power analog peripherals.  Low-power MSP430 FRAM microcontrollers are designed for applications that require low power consumption but also require more performance than the ultra-low-power microcontrollers. These microcontrollers feature low-power peripherals, low-power analog peripherals, and higher performance than the ultra-low-power microcontrollers.  Performance MSP430 FRAM microcontrollers are designed for applications that require higher performance than the low-power microcontrollers. These microcontrollers feature higher performance peripherals, higher performance analog peripherals, and higher performance than the low-power microcontrollers.