web counter

Texas Instruments MSP430F5xx series Microcontrollers

Features and applications of MSP430F5xx series Microcontrollers

A collection of ultra-low-power microcontrollers from Texas Instruments, the MSP430F5xx series is intended for a variety of applications. These microcontrollers have been extensively improved for power efficiency and are based on a 16-bit RISC architecture. This article introduce its features and applications.

Applications

  • Portable electronics
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MSP430F5249IRGCTTEXAS INSTRUMENTS MSP430F5249IRGCT MCU, 16BIT, MSP430, 25MHZ, VQFN-641600BUY
MSP430F5328IRGCTIC MCU 16BIT 128KB FLASH 64VQFN1000RFQ
MSP430F5132IDAMCU 16-bit MSP430 MSP430 RISC 8KB Flash 2.5V/3.3V 38-Pin TSSOP441RFQ
MSP430F5638IPZMCU 16-bit MSP430 MSP430 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP Tray116BUY
MSP430F5435AIPNMCU 16-bit MSP430 MSP430 RISC 192KB Flash 2.5V/3.3V 80-Pin LQFP Tray100BUY
MSP430F5324IZQERIC MCU 16BIT 64KB FLASH 80BGA40RFQ
MSP430F5249IRGCRIC MCU 16BIT 128KB FLASH 64VQFN2000RFQ
MSP430F5131IRSBRMSP430 microcontroller; SRAM: 1024B; Flash: 8kB; 25MHz; WFQFN403538RFQ
MSP430F5508IPTRMixed Signal Microcontroller 48-LQFP -40 to 855RFQ
MSP430F5508IRGZRMCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R100RFQ
MSP430F5308IZQERMCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 80-Pin BGA MICROSTAR JUNIOR T/R589RFQ
MSP430F5229IRGCRIC MCU 16BIT 128KB FLASH 64VQFN49RFQ
MSP430F5326IRGCT16-bit Microcontrollers - MCU Mixed Signal Microcontroller25RFQ
MSP430F5326IZQERIC MCU 16BIT 96KB FLASH 80BGA43RFQ
MSP430F5256IRGCTMCU 16-Bit MSP430 RISC 128KB Flash 3.3V 64-Pin VQFN EP T/R20000RFQ
MSP430F5253IRGCTMCU 16-Bit MSP430 RISC 128KB Flash 3.3V 64-Pin VQFN EP T/R20000RFQ
MSP430F5513IRGCR25 MHz MCU with Integrated USB Phy, 32KB Flash, 4KB RAM, 32BIT HW Multiplier 64-VQFN -40 to 85100RFQ
MSP430F5255IZQERIC MCU 16BIT 128KB FLASH 80BGA0RFQ
MSP430F5259IRGCRMCU 16-Bit MSP430 RISC 128KB Flash 3.3V 64-Pin VQFN EP T/R5000RFQ
MSP430F5255IRGCRMCU 16-Bit MSP430 RISC 128KB Flash 3.3V 64-Pin VQFN EP T/R2000RFQ
Technical Documents

A collection of ultra-low-power microcontrollers from Texas Instruments, the MSP430F5xx series is intended for a variety of applications. These microcontrollers have been extensively improved for power efficiency and are based on a 16-bit RISC architecture. The MSP430F5xx series microcontrollers make it simple to communicate with sensors, actuators, and other devices thanks to its inbuilt peripherals, which include ADCs, DACs, timers, and UARTs. Moreover, a variety of memory options are available with the MSP430F5xx series microcontrollers, including flash memory and FRAM, enabling flexible programming and data storage. In order to safeguard data and code integrity, the microcontrollers also provide security measures. There are many different uses for the MSP430F5xx series microcontrollers, including battery- and portable-powered devices, industrial control systems, medical equipment, automotive systems, and consumer electronics.

 


Features

 

Ultra-low power consumption: The MSP430F5xx series microcontrollers are made with very low power consumption in mind, which makes them perfect for battery-powered applications. In order to save energy when the device is not in use, the microcontrollers include a number of low-power modes that can be used.

High performance: The MSP430F5xx series microcontrollers deliver strong performance despite their low power consumption. They have a 16-bit RISC architecture and can run at up to 25 MHz speeds.

ADCs, DACs, timers, and UARTs are just a few of the integrated peripherals that are included with the microcontrollers. These add-ons can be used to connect to external sensors, displays, and other gadgets.

The microcontrollers of the MSP430F5xx series have flexible memory options, including flash memory, RAM, and EEPROM. This gives programmers the option to select the memory setup that best suits their application.

Tools for development: Texas Instruments offers a variety of development tools, including as an IDE, compiler, debugger, and software libraries, for the MSP430F5xx line of microcontrollers. These tools can make it simple and quick for programmers to get started with microcontrollers and create high-caliber applications.

Hardware random number generators and memory protection units are only two examples of the security measures included in the MSP430F5xx series microcontrollers. These features can aid in ensuring that the microcontroller-based applications are safe and secure from unauthorized access.

 


Applications

 

  • Medical devices

  • Automobile systems

  • Consumer electronics

  • Industrial control systems

  • Devices that are portable and powered by batteries


The MSP430F5xx series microcontrollers are generally adaptable and can be utilized in a variety of applications where low power consumption, high performance, and reliability are important requirements.

 


Frequently Asked Questions

What is the MSP430F5xx series microcontroller?

The MSP430F5xx series is a family of ultra-low-power microcontrollers designed by Texas Instruments. These microcontrollers are based on a 16-bit RISC architecture and are designed for applications where battery life is critical.

What are the key features of MSP430F5xx series microcontrollers?

The key features of MSP430F5xx series microcontrollers include ultra-low power consumption, high performance, integrated peripherals, flexible memory options, development tools, and security features.

What programming languages can be used with MSP430F5xx series microcontrollers?

MSP430F5xx series microcontrollers can be programmed using a variety of languages, including C, C++, and Assembly.