web counter

Texas Instruments MSP430F6xx series Microcontrollers

Introduction, stock information and FAQs of MSP430F6xx series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the Texas Instruments MSP430F6xx series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MSP430F6659IPZ16-bit Microcontrollers - MCU Mixed Signal MCU2000RFQ
MSP430F6726IPZMCU 16-bit MSP430 MSP430 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP Tray32BUY
MSP430F6736AIPNRIC MCU 16BIT 128KB FLASH 80LQFP3BUY
MSP430F6779AIPZIC MCU 16BIT 512KB FLASH 100LQFP96BUY
MSP430F6723IPZRIC MCU 16BIT 64KB FLASH 100LQFP2000RFQ
MSP430F67641AIPNIC MCU 16BIT 128KB FLASH 80LQFP5RFQ
MSP430F67621IPZIC MCU 16BIT 64KB FLASH 100LQFP3700RFQ
MSP430F6459IPZRIC MCU 16BIT 512KB FLASH 100LQFP2000RFQ
MSP430F6659IPZRIC MCU 16BIT 512KB FLASH 100LQFP62RFQ
MSP430F6433IPZRIC MCU 16BIT 128KB FLASH 100LQFP113RFQ
MSP430F6634IZQWR16-bit Microcontrollers - MCU Mixed Signal MCU0RFQ
MSP430FG6626IZQWRIC MCU 16BIT 128KB FLASH 113BGA44RFQ
MSP430F6636IZQWR16-bit Microcontrollers - MCU Mixed Signal MCU18RFQ
MSP430F6632IPZRMSP430F663x Mixed Signal Microcontroller 100-LQFP -40 to 8532RFQ
MSP430F67651AIPZRIC MCU 16BIT 128KB FLASH 100LQFP802RFQ
MSP430F6631IPZR16-bit Microcontrollers - MCU MIXED SIGNAL MCU0RFQ
MSP430F6730IPZR16-bit Microcontrollers - MCU Mixed Signal MCU0RFQ
MSP430F6735IPZR16-bit Microcontrollers - MCU Mixed Signal MCU0RFQ
MSP430F6658IZQWT16-bit Microcontrollers - MCU Mixed Signal MCU0RFQ
MSP430F6458IZQWT16-bit Microcontrollers - MCU Mixed Signal MCU0RFQ
Technical Documents

The Texas Instruments MSP430F6xx series of microcontrollers are a family of low-power, 16-bit microcontrollers designed for a wide range of applications. These microcontrollers feature an integrated 16-bit RISC CPU, up to 16KB of Flash memory, up to 512B of RAM, and a wide range of peripherals. The MSP430F6xx series is designed to provide a low-power, cost-effective solution for embedded applications. The MSP430F6xx series is ideal for applications such as motor control, industrial automation, consumer electronics, and medical devices.


Features


1. Low power consumption: The MSP430F6xx series microcontrollers feature a low power consumption of only 0.9 mA/MHz active mode and 0.1 μA in standby mode.

2. High performance: The MSP430F6xx series microcontrollers feature a 16-bit RISC architecture with up to 25 MIPS performance.

3. On-chip peripherals: The MSP430F6xx series microcontrollers feature on-chip peripherals such as an LCD controller, a 10-bit ADC, a 16-bit timer, and a UART.

4. Low cost: The MSP430F6xx series microcontrollers are available at a low cost, making them ideal for cost-sensitive applications.


Applications


1. Automotive: The MSP430F6xx series microcontrollers are used in automotive applications such as engine control, powertrain control, and body control.

2. Industrial: The MSP430F6xx series microcontrollers are used in industrial applications such as motor control, process control, and factory automation.

3. Medical: The MSP430F6xx series microcontrollers are used in medical applications such as patient monitoring, medical imaging, and drug delivery.

4. Consumer: The MSP430F6xx series microcontrollers are used in consumer applications such as home automation, home security, and wearable devices.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments MSP430F6xx series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. Microchip PIC16F Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. NXP LPC Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of Texas Instruments MSP430F6xx series Microcontrollers?

The MSP430F6xx series of microcontrollers from Texas Instruments are a family of low-power, 16-bit microcontrollers designed for a wide range of applications. The series includes the MSP430F6xx, MSP430F6xxA, MSP430F6xxB, and MSP430F6xxC microcontrollers.  The main differences between the types of MSP430F6xx microcontrollers are the amount of memory, the number of I/O pins, the number of timers, and the number of communication peripherals. The MSP430F6xx microcontrollers have up to 32KB of Flash memory, up to 2KB of RAM, up to 32 I/O pins, up to 4 timers, and up to 4 communication peripherals. The MSP430F6xxA microcontrollers have up to 64KB of Flash memory, up to 4KB of RAM, up to 48 I/O pins, up to 8 timers, and up to 8 communication peripherals. The MSP430F6xxB microcontrollers have up to 128KB of Flash memory, up to 8KB of RAM, up to 64 I/O pins, up to 16 timers, and up to 16 communication peripherals. The MSP430F6xxC microcontrollers have up to 256KB of Flash memory, up to 16KB of RAM, up to 80 I/O pins, up to 32 timers, and up to 32 communication peripherals.