web counter

Texas Instruments MSP430I2xx series Microcontrollers

Introduction, stock information and FAQs of MSP430I2xx series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments MSP430I2xx series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MSP430I2041TPWRMCU 16-bit MSP430 RISC 32KB Flash 2.5V/3.3V 28-Pin TSSOP T/R10RFQ
MSP430I2021TRHBR16-bit Microcontrollers - MCU 16B Mixed Signal MCU1889RFQ
MSP430I2020TRHBT16-bit Microcontrollers - MCU 16B Mixed Signal MCU133RFQ
MSP430I2020TPWR16-bit Microcontrollers - MCU 16B Mixed Signal MCU0RFQ
MSP430I2021TPWR16-bit Microcontrollers - MCU 16B Mixed Signal MCU38RFQ
MSP430I2030TPWR16-bit Microcontrollers - MCU 16B Mixed Signal MCU41516RFQ
MSP430I2030TRHBT16-bit Microcontrollers - MCU 16B Mixed Signal MCU275RFQ
MSP430I2020TPW16-bit Microcontrollers - MCU 16B Mixed Signal MCU231RFQ
MSP430I2021TRHBT16-bit Microcontrollers - MCU 16B Mixed Signal MCU50RFQ
MSP430I2040TRHBT16-bit Microcontrollers - MCU 16B Mixed Signal MCU2989RFQ
MSP430I2041TPWIC MCU 16BIT 32KB FLASH 28TSSOP1993BUY
MSP430I2030TRHBR16-bit Microcontrollers - MCU 16B Mixed Signal MCU78RFQ
MSP430I2040TRHBR16-bit Microcontrollers - MCU 16B Mixed Signal MCU2080RFQ
MSP430I2031TRHBT16-bit Microcontrollers - MCU 16B Mixed Signal MCU350RFQ
MSP430I2021TPW16-bit Microcontrollers - MCU 16B Mixed Signal MCU1RFQ
MSP430I2041TRHBTTEXAS INSTRUMENTS - MSP430I2041TRHBT - MCU, 16BIT, MSP430, 16.384MHZ, VQFN-3250BUY
MSP430I2040TPWR16-bit Microcontrollers - MCU 16B Mixed Signal MCU2000RFQ
MSP430I2020TRHBR16-bit Microcontrollers - MCU 16B Mixed Signal MCU17RFQ
MSP430I2031TRHBR16-bit Microcontrollers - MCU 16B Mixed Signal MCU55BUY
MSP430I2031TPWR16-bit Microcontrollers - MCU 16B Mixed Signal MCU864RFQ
Technical Documents

Description


The Texas Instruments MSP430I2xx series of microcontrollers are a family of low-power, 16-bit microcontrollers designed for embedded applications. They feature an integrated 16-bit RISC CPU, up to 16KB of Flash memory, up to 512B of RAM, and a wide range of peripherals. The MSP430I2xx series is ideal for applications requiring low power consumption, such as battery-powered devices, and is well-suited for a variety of applications including industrial, medical, and consumer products. The MSP430I2xx series offers a wide range of features, including low-power modes, an integrated DMA controller, and a wide range of communication interfaces.



Features


• Low-power 16-bit RISC architecture

• Up to 16KB of Flash memory

• Up to 512B of RAM

• Up to 16 I/O pins

• Up to 8-channel 10-bit ADC

• Up to 2 16-bit timers

• Up to 2 USARTs

• Up to 2 SPI/I2C/UARTs

• Up to 4 PWM outputs

• Up to 4 comparators

• Up to 4 32-bit timers

• Up to 4 32-bit watchdog timers

• Up to 4 32-bit real-time clocks



Applications


• Automotive applications

• Industrial automation

• Home automation

• Medical devices

• Wearable devices

• Smart energy systems

• Security systems

• Robotics

• Portable consumer electronics

• Networking and communications


Frequently Asked Questions

What are the Alternative Products of Texas Instruments MSP430I2xx series Microcontrollers?

1. Atmel AVR Microcontrollers 2. Microchip PIC Microcontrollers 3. STMicroelectronics STM32 Microcontrollers 4. NXP LPC Microcontrollers 5. Renesas RX Microcontrollers 6. Cypress PSoC Microcontrollers 7. Silicon Labs EFM32 Microcontrollers 8. Freescale Kinetis Microcontrollers

What are the differences between the types of Texas Instruments MSP430I2xx series Microcontrollers?

The MSP430I2xx series of microcontrollers from Texas Instruments are a family of low-power, 16-bit microcontrollers designed for embedded applications. The series includes a variety of devices with different features and capabilities.  The main differences between the types of MSP430I2xx microcontrollers are:  1. Memory: The MSP430I2xx series includes devices with different amounts of Flash memory, RAM, and ROM.  2. Peripherals: The MSP430I2xx series includes devices with different types of peripherals, such as timers, serial ports, and analog-to-digital converters.  3. Power Consumption: The MSP430I2xx series includes devices with different power consumption levels, ranging from ultra-low power to high-performance.  4. Packaging: The MSP430I2xx series includes devices with different packaging options, such as surface-mount, through-hole, and BGA.