web counter

Texas Instruments MSP430x4xx series Microcontrollers

Introduction, stock information and FAQs of MSP430x4xx series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the Texas Instruments MSP430x4xx series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Portable electronics
  • Wearables (non-medical)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
MSP430F448IPZRMCU 16-bit MSP430 MSP430 RISC 48KB Flash 2.5V/3.3V 100-Pin LQFP T/R10000RFQ
MSP430F4152IPMRIC MCU 16BIT 16KB FLASH 64LQFP995RFQ
MSP430F437IPNMCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 80-Pin LQFP Tray119BUY
MSP430F437IPZRIC MCU 16BIT 32KB FLASH 100LQFP5522RFQ
MSP430F412IPMRMCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 64-Pin LQFP T/R13542BUY
MSP430F415IPMRMCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 64-Pin LQFP T/R10RFQ
MSP430F4250IRGZTIC MCU 16BIT 16KB FLASH 48VQFN12500BUY
MSP430F436IPZRIC MCU 16BIT 24K FLASH 100-LQFP10BUY
MSP430F435IPZMCU 16-Bit MSP430 RISC 16KB Flash 2.5V/3.3V 100-Pin LQFP500BUY
MSP430FG438IPNIC MCU 16BIT 48KB FLASH 80LQFP78BUY
MSP430FG439IPNRMCU 16-bit MSP430 MSP430 RISC 60KB Flash 2.5V/3.3V 80-Pin LQFP T/R7500RFQ
MSP430F412IRTDTMCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 64-Pin VQFN EP T/R10RFQ
MSP430FE4252IPMR16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller230RFQ
MSP430F413IRTDTIC MCU 16BIT 8KB FLASH 64VQFN357RFQ
MSP430FE4242IPMRIC MCU 16BIT 12KB FLASH 64LQFP17RFQ
MSP430F415IPMMCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 64-Pin LQFP Tray10839RFQ
MSP430F4270IDLRIC MCU 16BIT 32KB FLASH 48SSOP1900RFQ
MSP430FG439IZCARIC MCU 16BIT 60KB FLASH 113NFBGA24RFQ
MSP430F46161IPZRIC MCU 16BIT 92KB FLASH 100LQFP40RFQ
MSP430FE4232IPMR16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM 64-LQFP -40 to 853000RFQ
Technical Documents

The Texas Instruments MSP430x4xx series of microcontrollers are a family of low-power, 16-bit microcontrollers designed for a wide range of applications. These microcontrollers feature a wide range of peripherals, including timers, serial communication, analog-to-digital converters, and more. The MSP430x4xx series is designed to be energy efficient, with low-power modes and a wide operating voltage range. The MSP430x4xx series is also highly configurable, allowing developers to tailor the microcontroller to their specific application. With its low-power, configurable design, the MSP430x4xx series is an ideal choice for a variety of embedded applications.


Features


• 16-bit RISC architecture

• Up to 16 MIPS performance

• Up to 16KB Flash memory

• Up to 512B RAM

• Up to 16-bit timers

• Up to 10-bit analog-to-digital converter

• Up to 8-channel 10-bit digital-to-analog converter

• Up to 8-channel 16-bit pulse-width modulation

• Up to 8-channel 16-bit capture/compare/PWM

• Up to 8-channel 16-bit timer/counter

• Up to 8-channel 16-bit serial communication

• Up to 8-channel 16-bit serial peripheral interface

• Up to 8-channel 16-bit universal serial bus

• Up to 8-channel 16-bit I2C

• Up to 8-channel 16-bit SPI


Applications


• Internet of Things (IoT): The ultra-low-power MSP430x4xx series microcontrollers are used in IoT devices to perform low-power sensing tasks and communicate data wirelessly.

• Portable and Wearable Devices: These microcontrollers can be used in portable and wearable devices such as fitness trackers, smartwatches and health monitors, for accurate and reliable sensing and processing.

• Energy Management Systems: Microcontrollers are utilized in energy management systems such as smart meters, HVAC control system and energy-efficient lighting systems, to optimize energy usage and minimize wastage.

• Industrial Automation: These microcontrollers can be used in industrial automation systems, such as motor drives, sensors and human-machine interfaces, for controlling and monitoring operations in industrial settings.

• Automotive: The MSP430x4xx microcontrollers are also applicable for automotive applications like tire pressure monitoring system (TPMS) and fuel gauges.

Overall, the MSP430x4xx series microcontrollers offer an energy-efficient and customizable solution for various control and sensing applications in industries, enabling improvements in performance, efficiency, and functionality with flexible integration capabilities.




Frequently Asked Questions

What are the Alternative Products of Texas Instruments MSP430x4xx series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. Microchip PIC16F Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. NXP LPC Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of Texas Instruments MSP430x4xx series Microcontrollers?

The MSP430x4xx series of microcontrollers from Texas Instruments are divided into three main categories: MSP430x4xx, MSP430x5xx, and MSP430x6xx.   The MSP430x4xx series is the most basic of the three and is designed for low-power applications. It features a 16-bit RISC architecture, up to 16KB of Flash memory, and up to 512B of RAM. It also has a wide range of peripherals, including timers, serial communication, and analog-to-digital converters.  The MSP430x5xx series is designed for more advanced applications and features a 32-bit RISC architecture, up to 32KB of Flash memory, and up to 1KB of RAM. It also has a wide range of peripherals, including timers, serial communication, and analog-to-digital converters.  The MSP430x6xx series is the most advanced of the three and is designed for high-performance applications. It features a 32-bit RISC architecture, up to 64KB of Flash memory, and up to 4KB of RAM. It also has a wide range of peripherals, including timers, serial communication, and analog-to-digital converters.