web counter

Texas Instruments MSP432™ SimpleLink™ series Microcontrollers

Introduction, stock information and FAQs of MSP432™ SimpleLink™ series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments MSP432™ SimpleLink™ series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
COP8CDR9KMT8IC MCU 8BIT 32KB FLASH 56TSSOP0RFQ
TM4C1232H6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R45RFQ
TM4C1236E6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R28RFQ
MSP430FR5728IRGERIC MCU 16BIT 16KB FRAM 24VQFN500BUY
MSP430FR5738IRGERIC MCU 16BIT 16KB FRAM 24VQFN14288RFQ
MSP430FR2311IPW20RIC MCU 16BIT 3.75KB FRAM 20TSSOP38200RFQ
TMS320F28062PNTIC MCU 32BIT 128KB FLASH 80LQFP394RFQ
TM4C1294KCPDTI3RIC MCU 32BIT 512KB FLASH 128TQFP2019RFQ
TMS320F2812PGFAG4IC MCU 32BIT 256KB FLASH 176LQFP3600BUY
MSP430FR5729IRHARIC MCU 16BIT 16KB FRAM 40VQFN3000BUY
TM4C1290NCZADT3MCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 212-Pin NFBGA50BUY
TMS320F2809ZGMATEXAS INSTRUMENTS TMS320F2809ZGMA Digital Signal Controller, 100 MHz, 256 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V9638RFQ
MSP430FR2433IYQWRULTRA LOW POWER MICRO CONTROLLER60BUY
MSP430FR2675TPTCapacitive Touch Sensing Mixed-Signal Microcontroller RISC 32KB FRAM 48-Pin LQFP T/R599BUY
MSP430FR5994IRGZTIC MCU 16BIT 256KB FRAM 48VQFN381RFQ
TMS320F28026DAT32-bit Microcontrollers - MCU Piccolo MCU40BUY
MSP430FR5738IYQDTIC MCU 16BIT 16KB FRAM 24DSBGA1BUY
MSP430FR5847IRHATIC MCU 16BIT 32KB FRAM 40VQFN1000BUY
MSP430FR5994IPNIC MCU 16BIT 256KB FRAM 80LQFP1315RFQ
TM4C1231H6PZIIC MCU 32BIT 256KB FLASH 100LQFP1136BUY
Technical Documents

Description


The Texas Instruments MSP432™ SimpleLink™ series of microcontrollers are a family of low-power, high-performance 32-bit ARM® Cortex®-M4F based MCUs. They feature an integrated low-power, high-performance, low-cost, and easy-to-use platform for embedded applications. The MSP432 SimpleLink series offers a wide range of peripherals, including a high-performance ADC, multiple serial communication interfaces, and a wide range of timers and counters. The MSP432 SimpleLink series also offers a wide range of development tools, including an integrated development environment (IDE), software libraries, and a comprehensive set of software examples. The MSP432 SimpleLink series is ideal for applications such as industrial automation, medical, consumer, and automotive.



Features


1. Low-power performance: The MSP432 SimpleLink series offers ultra-low power consumption, with active mode current consumption as low as 200 µA/MHz and standby mode current consumption as low as 6 µA.


2. High-performance ARM Cortex-M4F core: The MSP432 SimpleLink series is based on the ARM Cortex-M4F core, which provides high-performance processing capabilities.


3. On-chip peripherals: The MSP432 SimpleLink series includes a wide range of on-chip peripherals, including an analog-to-digital converter, a digital-to-analog converter, a timer, a watchdog timer, and a real-time clock.


4. Integrated development environment: The MSP432 SimpleLink series is supported by the Code Composer Studio integrated development environment, which provides an easy-to-use development environment for creating, debugging, and optimizing applications.



Applications


1. Wearable devices: The MSP432 SimpleLink series is ideal for wearable devices, such as fitness trackers and smartwatches, due to its low-power performance and integrated peripherals.


2. Industrial automation: The MSP432 SimpleLink series can be used in industrial automation applications, such as motor control and factory automation, due to its high-performance ARM Cortex-M4F core and integrated peripherals.


3. Home automation: The MSP432 SimpleLink series can be used in home automation applications, such as lighting control and security systems, due to its low-power performance and integrated peripherals.


4. Medical devices: The MSP432 SimpleLink series can be used in medical devices, such as patient monitoring systems and medical imaging systems, due to its low-power performance and integrated peripherals.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments MSP432™ SimpleLink™ series Microcontrollers?

1. Atmel SAM D21 ARM Cortex-M0+ Microcontroller 2. STMicroelectronics STM32F0 ARM Cortex-M0 Microcontroller 3. NXP LPC11U24 ARM Cortex-M0 Microcontroller 4. Microchip PIC32MX ARM Cortex-M4 Microcontroller 5. Silicon Labs EFM32 Wonder Gecko ARM Cortex-M4 Microcontroller 6. Renesas RX63N ARM Cortex-M3 Microcontroller 7. Freescale Kinetis K20 ARM Cortex-M4 Microcontroller 8. NXP LPC1768 ARM Cortex-M3 Microcontroller 9. STMicroelectronics STM32F4 ARM Cortex-M4 Microcontroller 10. Atmel SAM4S ARM Cortex-M4 Microcontroller

What are the differences between the types of Texas Instruments MSP432™ SimpleLink™ series Microcontrollers?

The MSP432 SimpleLink series microcontrollers are available in three different types: MSP432P4, MSP432E4, and MSP432P401R.   The MSP432P4 is the most powerful of the three and is designed for applications that require high performance and low power consumption. It features an ARM Cortex-M4F processor, up to 256KB of Flash memory, and up to 32KB of RAM. It also has a wide range of peripherals, including an LCD controller, USB, and Ethernet.  The MSP432E4 is a lower-cost version of the MSP432P4 and is designed for applications that require lower performance and lower power consumption. It features an ARM Cortex-M4F processor, up to 128KB of Flash memory, and up to 16KB of RAM. It also has a wide range of peripherals, including an LCD controller, USB, and Ethernet.  The MSP432P401R is the lowest-cost version of the MSP432 SimpleLink series and is designed for applications that require the lowest power consumption. It features an ARM Cortex-M4F processor, up to 64KB of Flash memory, and up to 8KB of RAM. It also has a wide range of peripherals, including an LCD controller, USB, and Ethernet.