web counter

Texas Instruments REG113 series Linear Voltage Regulators

Comprehensive Guide to REG113 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments REG113 series Linear Voltage Regulators products.

FEATURES

  • Low-dropout linear regulators
  • Low ground pin current
Applications

  • Industrial transport (non-car & non-light truck)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
REG113NA-3.3/250IC REG LINEAR 3.3V 400MA SOT23-55680BUY
REG113EA-3.3/250IC REG LINEAR 3.3V 400MA 8VSSOP31BUY
REG113NA-3.3/3KIC REG LINEAR 3.3V 400MA SOT23-5252BUY
REG113NA-2.85/3K400mA, Low-Noise, Low-Dropout Regulator 5-SOT-23 -40 to 859000BUY
REG113NA-3/3KIC REG LINEAR 3V 400MA SOT23-53000RFQ
REG113NA-3/250LDO Regulator Pos 3V 0.4A 5-Pin SOT-23 T/R1004RFQ
REG113EA-5/250IC REG LINEAR 5V 400MA 8VSSOP189RFQ
REG113NA-2.5/250IC REG LINEAR 2.5V 400MA SOT23-5202BUY
REG113NA-3/3KG4IC REG LINEAR 3V 400MA SOT23-58000BUY
REG113EA-3.3/2K5IC REG LDO 3.3V 0.4A 8VSSOP150BUY
REG113EA-2.5/250IC REG LINEAR 2.5V 400MA 8VSSOP2BUY
REG113NA-5/250G4IC REG LINEAR 5V 400MA SOT23-5654000BUY
REG113EA-3/250IC REG LINEAR 3V 400MA 8VSSOP29RFQ
REG113EA-2.85/2K5IC REG LINEAR 2.85V 400MA 8VSSOP3138RFQ
REG113EA-5/2K5IC REG LINEAR 5V 400MA 8VSSOP30000BUY
REG113NA-5/250LDO Regulator Pos 5V 0.4A 5-Pin SOT-23 T/R500BUY
REG113EA2852K5G4IC REG LINEAR 2.85V 400MA 8VSSOP0RFQ
REG113EA-2.85/250IC REG LINEAR 2.85V 400MA 8VSSOP11141BUY
REG113NA-2.85/250IC REG LIN 2.85V 400MA SOT23-5250BUY
REG113NA-3.3/250G4IC REG LINEAR 3.3V 400MA SOT23-565328BUY
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments REG113 series Linear Voltage Regulators

LM78XX Series: The LM78XX series (e.g., LM7805, LM7812) consists of positive voltage regulators that provide fixed output voltages. They are widely used and available in various voltage options.  LM317: The LM317 is an adjustable linear voltage regulator that allows you to set the output voltage using external resistors. It offers a wide input voltage range and adjustable output voltage capability.  TPS7A Series: The TPS7A series includes low-dropout (LDO) linear voltage regulators with low noise and high PSRR (Power Supply Rejection Ratio). They are suitable for applications requiring high voltage accuracy and low-noise performance.

What is the maximum input voltage of REG113?

The maximum input voltage of REG113 is 10V.