web counter

Texas Instruments SN751178 series Drivers Interface ICs

Comprehensive Guide to SN751178 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments SN751178 series Drivers Interface ICs products.

FEATURES

  • Designed for balanced multipoint bus transmission at rates up to 10 Mbit/s.
  • Designed to improve the performance of full-duplex data communications over long bus lines.
  • Meet ANSI Standards TIA/EIA-422-B and TIA/EIA-485-A.
  • Monolithic integrated circuits.
  • Dual differential drivers and receivers
Applications

  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
SN751178NSRG4IC TRANSCEIVER FULL 1/1 16SO933BUY
SN751178NSRE4IC TRANSCEIVER FULL 1/1 16SO1486BUY
SN751178NSIC TRANSCEIVER FULL 2/2 16SO110RFQ
SN751178NSRIC DIFF LINE DRIVER/REC16SO0BUY
SN751178NIC TRANSCEIVER FULL 1/1 16DIP72RFQ
Technical Documents

The SN751178 series of dual differential drivers and receivers are designed to interface data terminal equipment with data communication equipment in conformance with the specifications of EIA Standard No. RS-422A and CCITT Recommendation V.11. The SN751178 is characterized for operation from 0°C to 70°C.

Frequently Asked Questions

Where can we use Texas Instruments SN751178 series Drivers Interface ICs

The SN751178 series of dual differential drivers and receivers are designed to interface data terminal equipment with data communication equipment in conformance with the specifications of EIA Standard No. RS-422A and CCITT Recommendation V.11. They are used in balanced multipoint bus transmission at rates up to 10 Mbit/s.