web counter

Texas Instruments Stellaris® ARM® Cortex®-M3S 6000 series Microcontrollers

Introduction, stock information and FAQs of Stellaris® ARM® Cortex®-M3S 6000 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Stellaris® ARM® Cortex®-M3S 6000 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LM3S2965-IQC50-A2IC MCU 32BIT 256KB FLASH 100LQFP1BUY
LM3S6911-IQC50-A2ARM Microcontrollers - MCU LM3S6911500RFQ
LM3S6432-IQC50-A2IC MCU 32BIT 96KB FLASH 100LQFP5RFQ
RM48L952DPGETMCU 16-Bit/32-Bit Hercules RM ARM Cortex R4F RISC 3072KB Flash 1.2V/3.3V 144-Pin LQFP35RFQ
RM46L852CPGETIC MCU 32BIT 1.25MB FLASH 144QFP177BUY
TMS5701224CPGEQQ1IC MCU 32BIT 1.25MB FLASH 144QFP300RFQ
TMS5701227CPGEQQ1IC MCU 32BIT 1.25MB FLASH 144QFP320RFQ
TMS5703137CGWTQEPIC MCU 32BIT 3MB FLASH 337NFBGA2716BUY
F28M35H52C1RFPTMCU 32-bit C2000 C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray10000RFQ
F28M36P63C2ZWTTIC MCU 32BIT 1MB FLASH 289NFBGA66RFQ
LM3S811-IQN50-C2TEXAS INSTRUMENTS - LM3S811-IQN50-C2 - MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 50MHZ, LQFP-48250RFQ
S4MF03107SPZQQ1IC MCU 32BIT 320KB FLASH 100LQFP1287BUY
LM3S2601-IQC50-A2ARM Microcontrollers - MCU LM3S26011RFQ
LM3S1601-IBZ50-A2TARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K Ind Temp13RFQ
LM3S2139-IBZ25-A2IC MCU 32BIT 64KB FLASH 108BGA126RFQ
LM3S2965-EQC50-A2TARM Microcontrollers - MCU 32B ARM Cortex MCU45RFQ
LM3S1110-IQC25-A2IC MCU 32BIT 64KB FLASH 100LQFP26RFQ
LM3S2608-IBZ50-A2IC MCU 32BIT 128KB FLASH 108BGA18RFQ
LM3S2110-IQC25-A2IC MCU 32BIT 64KB FLASH 100LQFP1RFQ
LM3S1332-IQC50-A2ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM0RFQ
Technical Documents

Description


Texas Instruments Stellaris® ARM® Cortex®-M3S 6000 series Microcontrollers are a family of high-performance, low-power, 32-bit microcontrollers based on the ARM Cortex-M3 processor core. These microcontrollers are designed to provide a high level of integration, flexibility, and scalability for a wide range of embedded applications. The Stellaris family of microcontrollers offers a wide range of features, including a wide range of peripherals, a variety of memory options, and a wide range of power management options. The Stellaris family of microcontrollers is ideal for applications such as industrial automation, medical devices, consumer electronics, and automotive applications.



Features


1. ARM Cortex-M3S 6000 series microcontrollers are based on the ARM Cortex-M3 processor core and feature up to 256KB of flash memory, up to 32KB of SRAM, and up to 8KB of EEPROM.


2. The microcontrollers also feature a wide range of peripherals, including up to four UARTs, two I2C ports, two SPI ports, four 16-bit timers, and a 10-bit ADC.


3. The microcontrollers also feature a wide range of power management features, including low-power sleep modes, power-on reset, and power-down modes.


4. The microcontrollers also feature a wide range of security features, including secure boot, secure key storage, and secure debug.



Applications


1. The Texas Instruments Stellaris ARM Cortex-M3S 6000 series microcontrollers are ideal for a wide range of embedded applications, including industrial automation, medical devices, consumer electronics, and automotive applications.


2. The microcontrollers are also well-suited for applications that require low-power operation, such as battery-powered devices.


3. The microcontrollers are also well-suited for applications that require secure operation, such as payment terminals and access control systems.


4. The microcontrollers are also well-suited for applications that require real-time performance, such as motor control and robotics.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Stellaris® ARM® Cortex®-M3S 6000 series Microcontrollers?

1. Atmel SAM3S ARM Cortex-M3 Microcontrollers 2. NXP LPC1700 ARM Cortex-M3 Microcontrollers 3. STMicroelectronics STM32F ARM Cortex-M3 Microcontrollers 4. Freescale Kinetis ARM Cortex-M3 Microcontrollers 5. Silicon Labs EFM32 ARM Cortex-M3 Microcontrollers 6. Renesas RX ARM Cortex-M3 Microcontrollers 7. Microchip PIC32 ARM Cortex-M3 Microcontrollers

What are the differences between the types of Texas Instruments Stellaris® ARM® Cortex®-M3S 6000 series Microcontrollers?

1. Clock Speed: The Stellaris ARM Cortex-M3S 6000 series microcontrollers come in a variety of clock speeds, ranging from 16 MHz to 80 MHz.  2. Memory: The microcontrollers come with different amounts of on-chip Flash and SRAM memory, ranging from 32 KB to 256 KB of Flash and 4 KB to 32 KB of SRAM.  3. Peripherals: The microcontrollers come with different sets of peripherals, such as UARTs, I2C, SPI, CAN, USB, and ADC.  4. Packages: The microcontrollers come in a variety of packages, such as QFN, BGA, and LQFP.  5. Power Consumption: The microcontrollers have different power consumption levels, ranging from 0.9 mA/MHz to 1.2 mA/MHz.