web counter

Texas Instruments Stellaris® ARM® Cortex®-M3S 9000 series Microcontrollers

Introduction, stock information and FAQs of Stellaris® ARM® Cortex®-M3S 9000 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Stellaris® ARM® Cortex®-M3S 9000 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LM3S811-IQN50-C2TEXAS INSTRUMENTS - LM3S811-IQN50-C2 - MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 50MHZ, LQFP-48250RFQ
S4MF03107SPZQQ1IC MCU 32BIT 320KB FLASH 100LQFP1287BUY
LM3S6911-IQC50-A2TIC ARM CORTEX MCU 256KB 100-LQFP2RFQ
F28M35H52C1RFPQMCU 32-bit C2000 C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray10006RFQ
LM3S612-IQN50-C2TARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER43RFQ
LM3S613-EQN50-C2TMCU 32-bit Stellaris ARM Cortex M3 RISC 32KB Flash 3.3V 48-Pin LQFP T/R6000RFQ
LM3S328-IQN25-C2TARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER8300RFQ
LM3S801-IQN50-C2TARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER6000RFQ
LM3S613-IQN50-C2TARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER6880RFQ
LM3S828-IQN50-C2TIC MCU 32BIT 64KB FLASH 48LQFP30RFQ
LM3S628-IQN50-C2ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER43RFQ
LM3S801-EQN50-C2IC MCU 32BIT 64KB FLASH 48LQFP14RFQ
LM3S800-IQN50-C2TARM Microcontrollers - MCU IC ARM CORTEX MCU 64K6880RFQ
LM3S618-IQN50-C2TARM Microcontrollers - MCU STELLARIS S61825RFQ
S4MF03107SPZQQ1RIC MCU 32BIT 320KB FLASH 100LQFP9638RFQ
LM3S1627-IQR50-A0TARM Microcontrollers - MCU ARM Cortex-M3 128K25RFQ
LM3S611-IQN50-C2TARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER9638RFQ
LM3S5662-IQR50-A0TARM Microcontrollers - MCU ARM Cortex-M3 128K26RFQ
LM3S3634-IQR50-A0TIC MCU 32BIT 128KB FLASH 64LQFP11RFQ
LM3S5662-IQR50-A0IC MCU 32BIT 128KB FLASH 64LQFP50RFQ
Technical Documents

Description


Texas Instruments Stellaris® ARM® Cortex®-M3S 9000 series Microcontrollers are a family of high-performance, low-power, 32-bit microcontrollers based on the ARM Cortex-M3 processor core. These microcontrollers are designed to provide a high level of integration, flexibility, and scalability for a wide range of embedded applications. The Stellaris ARM Cortex-M3S 9000 series microcontrollers feature a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers, as well as a variety of analog and digital peripherals. The Stellaris ARM Cortex-M3S 9000 series microcontrollers are ideal for applications such as industrial automation, medical devices, consumer electronics, and automotive applications.



Features


1. 32-bit ARM Cortex-M3S 9000 series processor core with up to 80 MHz performance

2. Up to 256 KB of flash memory and up to 32 KB of SRAM

3. Up to 16 general-purpose timers, including two 32-bit timers

4. Up to four 12-bit analog-to-digital converters (ADCs)

5. Up to four universal asynchronous receiver/transmitters (UARTs)

6. Up to two I2C and two SPI serial interfaces

7. Up to two CAN 2.0B interfaces

8. Up to two USB 2.0 full-speed device ports

9. Up to two 10/100 Ethernet MACs

10. Up to four general-purpose DMA controllers

11. Up to four general-purpose I/O ports

12. Up to four general-purpose 32-bit timers

13. Up to four general-purpose 16-bit timers

14. Up to four general-purpose 8-bit timers

15. Up to four general-purpose watchdog timers

16. Up to four general-purpose pulse-width modulation (PWM) modules



Applications


1. Automotive applications such as engine control, body control, and infotainment systems

2. Industrial automation and control systems

3. Medical devices

4. Home automation systems

5. Networking and communications systems

6. Robotics

7. Security systems

8. Wearable devices

9. Avionics systems

10. Embedded vision systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Stellaris® ARM® Cortex®-M3S 9000 series Microcontrollers?

1. Atmel SAM3S ARM Cortex-M3 Microcontrollers 2. NXP LPC1700 ARM Cortex-M3 Microcontrollers 3. STMicroelectronics STM32F ARM Cortex-M3 Microcontrollers 4. Freescale Kinetis ARM Cortex-M3 Microcontrollers 5. Silicon Labs EFM32 ARM Cortex-M3 Microcontrollers 6. Renesas RX ARM Cortex-M3 Microcontrollers 7. Microchip PIC32 ARM Cortex-M3 Microcontrollers

What are the differences between the types of Texas Instruments Stellaris® ARM® Cortex®-M3S 9000 series Microcontrollers?

1. Clock Speed: The Stellaris® ARM® Cortex®-M3S 9000 series microcontrollers come in a variety of clock speeds, ranging from 16 MHz to 80 MHz.  2. Memory: The microcontrollers come with different amounts of on-chip memory, ranging from 16KB to 256KB of Flash memory and 4KB to 32KB of SRAM.  3. Peripherals: The microcontrollers come with different sets of peripherals, such as USB, CAN, Ethernet, UART, I2C, SPI, and ADC.  4. Packages: The microcontrollers come in a variety of packages, such as QFN, BGA, and LQFP.  5. Power Consumption: The microcontrollers have different power consumption levels, ranging from 0.9 mA/MHz to 1.2 mA/MHz.