web counter

Texas Instruments SWIFT™, Eco-Mode™ series Voltage Regulators

Introduction, stock information and FAQs of SWIFT™, Eco-Mode™ series DC DC Voltage Regulators

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and pricing information of Texas Instruments SWIFT™, Eco-Mode™ series DC DC Voltage Regulators.

Applications

  • Factory automation & control
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
TPS62090RGTRConv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 0.8V to 6V 3A 16-Pin VQFN EP T/R45000RFQ
TPS54527DDARIC REG BUCK ADJ 5A SYNC 8SOPWR87500RFQ
TPS62086RLTRVoltage Regulators - Switching Regulators 3A SD Cnvtr w/ DCS-Control78RFQ
TPS62745DSSRIC REG BUCK PROG 0.3A 12WSON30000RFQ
TPS62095RGTRIC REG BUCK ADJ 4A SYNC 16QFN3250RFQ
TPS62150AQRGTRQ1IC REG BUCK ADJ 1A SYNC 16QFN1700RFQ
TPS62177DQCTIC REG BUCK 3.3V 0.5A 10WSON15000RFQ
TPS54628DDARIC REG BUCK SYNC ADJ 6A 8SOPWR30000RFQ
TPS62150RGTTIC REG BUCK ADJ 1A SYNC 16QFN1294RFQ
TPS54295PWPRIC REG BUCK ADJ 2A DL 16HTSSOP96RFQ
TPS54318RTETIC REG BUCK ADJ 3A SYNC 16QFN0RFQ
TPS62142RGTTIC REG BUCK 3.3V 2A SYNC 16QFN8750RFQ
TPS57040QDRCRQ1IC REG BUCK ADJ 0.5A 10SON2685RFQ
TPS62140RGTTIC REG BUCK ADJ 2A SYNC 16QFN10RFQ
TPS54320RHLRIC REG BUCK ADJ 3A SYNC 14QFN30000RFQ
TPS54060ADGQRIC REG BCK SPLIT RAIL ADJ 10MSOP12500RFQ
TPS53318DQPTVoltage Regulators - Switching Regulators Hi Eff 8A SD Reg5RFQ
TPS561208DDCT4.5V TO 17V INPUT, 2A OUTPUT, SY5000RFQ
TPS549A20RVETIC REG BUCK ADJ 15A 28VQFN2500RFQ
TPS54560BDDA4.5-V to 60-V input, 5-A, step-down DC-DC converter with Eco-mode™ 8-SO PowerPAD -40 to 1502789RFQ
Technical Documents

Texas Instruments SWIFT™, Eco-Mode™ series PMIC - Voltage Regulators are a family of power management integrated circuits (PMICs) designed to provide efficient, reliable, and cost-effective power management solutions for a wide range of applications. The SWIFT™ Eco-Mode™ series PMICs feature a unique combination of features that enable them to deliver superior performance and energy savings. These features include an advanced power-saving mode, a wide input voltage range, and a wide output voltage range. The SWIFT™ Eco-Mode™ series PMICs are designed to provide a high level of system integration, allowing for a more efficient and cost-effective power management solution.


Features


• High efficiency, up to 95%

• Low quiescent current

• Wide input voltage range, up to 40V

• Output voltage range from 0.8V to 5.5V

• Output current up to 5A

• Programmable switching frequency up to 2MHz

• Programmable soft-start

• Programmable over-current protection

• Programmable over-temperature protection

• Programmable under-voltage lockout

• Programmable enable/disable

• Programmable power-good output

• Programmable power-save mode


Applications


  • Power supplies

  • Consumer electronics

  • Industrial automation

  • Automotive

  • LED lighting

  • Renewable energy


Frequently Asked Questions

What are the Alternative Products of Texas Instruments SWIFT™, Eco-Mode™ series PMIC - Voltage Regulators?

1. Linear Technology LT8610 - High Efficiency, High Voltage Synchronous Buck Regulator 2. ON Semiconductor NCP1597 - High Efficiency, Low Noise, Low Dropout Regulator 3. STMicroelectronics STM32F4xx - High Performance, Low Power, 32-bit ARM Cortex-M4 Microcontroller 4. Microchip Technology MCP1700 - Low Dropout Voltage Regulator 5. NXP Semiconductors MC33269 - High Efficiency, Low Dropout Voltage Regulator

What are the differences between the types of Texas Instruments SWIFT™, Eco-Mode™ series PMIC - Voltage Regulators?

The Texas Instruments SWIFT™ and Eco-Mode™ series PMIC - Voltage Regulators are both designed to provide efficient power management for a variety of applications. The main difference between the two series is that the SWIFT™ series is designed for high-performance applications, while the Eco-Mode™ series is designed for low-power applications. The SWIFT™ series offers higher output current and higher efficiency than the Eco-Mode™ series, but it also requires more power to operate. The Eco-Mode™ series offers lower output current and lower efficiency, but it also requires less power to operate. Additionally, the SWIFT™ series offers a wide range of features, such as adjustable output voltage, adjustable switching frequency, and adjustable current limit, while the Eco-Mode™ series offers fewer features.