web counter

Microchip Technology Hyper Speed Control® series Voltage Regulators

Introduction, stock information and FAQs of Hyper Speed Control® series DC DC Voltage Regulators

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology Hyper Speed Control® series DC DC Voltage Regulators.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
MIC23031-AYMT-TRConv DC-DC Single Step Down 2.7V to 5.5V 6-Pin MLF T/R70RFQ
MIC33153-SYHJ-TR4MHZ PWM 1.2A INTERNAL INDUCTOR6008RFQ
MIC23050-4YML-TRConv DC-DC Single Step Down 2.7V to 5.5V 8-Pin DFN EP T/R12RFQ
MIC33030-GYHJ-TRVoltage Regulators - Switching Regulators 8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load11200RFQ
MIC23153YMT-TRIC REG BUCK ADJUSTABLE 2A 10TMLF5636RFQ
MIC27600YJL-TRIC REG BUCK ADJUSTABLE 7A 28MLF3000RFQ
MIC23356-SAYFT-TRIC REG BUCK 5V 3A W/ I24042RFQ
MIC24056YJL-TR12V, 12A High-efficiency Buck Regulator Superswitcher II3000RFQ
MIC23656YFT-TRIC REG BUCK 5V 6A SYNC W/ I25000RFQ
MIC26901YJL-TRIC REG BUCK ADJ 9A SYNC 28MLF8RFQ
MIC261203YJL-TRIC REG BUCK ADJ 12A SYNC 28MLF876RFQ
MIC28511-1YFL-T5IC REG BUCK ADJ 3A SYNC 24FQFN6020RFQ
MIC45116-1YMP-TRIC REG BUCK ADJ 6A SYNC 52QFN20RFQ
MIC23303YML-T5IC REG BUCK ADJ 3A SYNC 12DFN930RFQ
MIC33050-AYHL-TRDC/DC CONVERTER14593RFQ
MIC23030-GYMT-TRConv DC-DC Single Step Down 2.7V to 5.5V 6-Pin Thin MLF T/R3669RFQ
MIC24051YJL-TRIC REG BUCK ADJUSTABLE 6A 28QFN0RFQ
MIC23451-AAAYFL-T5MICREL SEMICONDUCTOR MIC23451-AAAYFL T5DC/DC9RFQ
MIC33M656-FAYMP-TRI2C CONFIGURABLE INTEGRATED POWE374RFQ
MIC28513-1YFL-T5IC REG BUCK ADJ 4A SYNC1405RFQ
Technical Documents

Microchip Technology Hyper Speed Control® series PMIC - Voltage Regulators are a family of high-performance, low-power, and cost-effective power management integrated circuits (PMICs) designed to provide a wide range of voltage regulation solutions for a variety of applications. The Hyper Speed Control® series PMICs feature a wide input voltage range, high efficiency, and fast transient response. They are ideal for applications such as automotive, industrial, and consumer electronics. The Hyper Speed Control® series PMICs offer a variety of features such as over-voltage protection, over-current protection, and thermal protection. They also provide a wide range of output voltage options, allowing for flexibility in system design. With their high efficiency and low power consumption, the Hyper Speed Control® series PMICs are an ideal choice for a variety of applications.


Features


• High-efficiency, low-noise, and low-EMI switching regulators

• Wide input voltage range from 2.5V to 24V

• Output voltage range from 0.8V to 5V

• Output current up to 5A

• Programmable switching frequency up to 1MHz

• Internal compensation for easy design

• Over-temperature, over-current, and short-circuit protection

• Small package size


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Portable Electronics

• LED Lighting

• Power Supplies

• Battery Management Systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Hyper Speed Control® series PMIC - Voltage Regulators?

1. Texas Instruments TPS5430x Series of Synchronous Step-Down DC/DC Converters 2. ON Semiconductor NCP1529 Series of High-Efficiency, Low-Noise, Low-Dropout Linear Regulators 3. STMicroelectronics STLD10 Series of Low-Dropout Linear Regulators 4. Linear Technology LT3080 Series of Low-Dropout Linear Regulators 5. Analog Devices ADP7118 Series of Low-Dropout Linear Regulators 6. NXP Semiconductors MC33269 Series of Low-Dropout Linear Regulators 7. Diodes Incorporated AP7331 Series of Low-Dropout Linear Regulators 8. Infineon Technologies BCR431 Series of Low-Dropout Linear Regulators 9. Maxim Integrated MAX1705 Series of Low-Dropout Linear Regulators 10. ON Semiconductor NCP1517 Series of Low-Dropout Linear Regulators

What are the differences between the types of Microchip Technology Hyper Speed Control® series PMIC - Voltage Regulators?

1. The Hyper Speed Control® series PMIC - Voltage Regulators come in three different types: Linear, Switching, and Digital.   2. Linear regulators are the simplest type of voltage regulator and are designed to maintain a constant output voltage regardless of the input voltage. They are typically used in low-power applications and are the most cost-effective option.  3. Switching regulators are more efficient than linear regulators and are designed to maintain a constant output voltage regardless of the input voltage. They are typically used in high-power applications and are more expensive than linear regulators.  4. Digital regulators are the most advanced type of voltage regulator and are designed to maintain a constant output voltage regardless of the input voltage. They are typically used in high-power applications and are the most expensive option.