web counter

Texas Instruments Tiva™ C series Microcontrollers

Introduction, stock information and FAQs of Tiva™ C series Microcontrollers

In this article, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments Tiva™ C series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
COP8CDR9KMT8IC MCU 8BIT 32KB FLASH 56TSSOP0RFQ
TM4C1232H6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R45RFQ
TM4C1236E6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R28RFQ
MSP430FR2355TPTIC MCU 16BIT 32KB FRAM 48LQFP500RFQ
TM4C129LNCZADT3MCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 212-Pin NFBGA3128BUY
MSP430FR2633IRHBTIC MCU 16BIT 15.5KB FRAM 32VQFN140BUY
RM48L952DPGETMCU 16-Bit/32-Bit Hercules RM ARM Cortex R4F RISC 3072KB Flash 1.2V/3.3V 144-Pin LQFP35RFQ
RM46L852CPGETIC MCU 32BIT 1.25MB FLASH 144QFP177BUY
SM320F2812PGFMEPDSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP500RFQ
TMS5701224CPGEQQ1IC MCU 32BIT 1.25MB FLASH 144QFP300RFQ
TMS320F2809PZSTEXAS INSTRUMENTS TMS320F2809PZS Digital Signal Controller, 100 MHz, 256 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V20RFQ
TMS320LF2407APGESTEXAS INSTRUMENTS TMS320LF2407APGESIC, SM DSPW/ FLASH, FIXED POINT 16BIT183RFQ
TMS320F28377SPTPSMCU 32-Bit C2000 C28x RISC 1024KB Flash 1.2V/3.3V 176-Pin HLQFP EP10000RFQ
TMS320F28334PGFATEXAS INSTRUMENTS TMS320F28334PGFA. IC DSC 32BIT 256KB 150MHZ 1.995V LQFP17619RFQ
TMS320F28335ZHHATEXAS INSTRUMENTS TMS320F28335ZHHADSC, 32BIT, 256K FLASH, 179BGA515RFQ
TMS320F2808PZSTEXAS INSTRUMENTS TMS320F2808PZSDIGITAL SIGNAL CONTROLLER-DSC 32 BIT 12827RFQ
TMS5701227CPGEQQ1IC MCU 32BIT 1.25MB FLASH 144QFP320RFQ
TMS320F28377SZWTS32-bit Microcontrollers - MCU Single-Core Delfino Microcontroller 337-NFBGA -40 to 125900BUY
TMS320F28335PGFATEXAS INSTRUMENTS TMS320F28335PGFA MCU,32BIT,512K FLASH,DELFINO,176LQFP10000RFQ
TMS320F28335ZJZQDelfino™ 32-bit MCU with 150 MIPS, FPU, 512 KB Flash, EMIF, 12b ADC 176-BGA -40 to 125422RFQ
Technical Documents

Texas Instruments Tiva™ C series Microcontrollers are a family of 32-bit ARM Cortex-M4F based microcontrollers designed for embedded applications. They offer a wide range of features, including high performance, low power consumption, and a wide range of peripherals. The Tiva C series microcontrollers are ideal for applications such as motor control, industrial automation, medical devices, and consumer electronics. With their high performance and low power consumption, they are an excellent choice for embedded applications.


Features


1. ARM Cortex-M4F core with floating point unit (FPU)

2. Up to 256KB of flash memory

3. Up to 32KB of SRAM

4. Up to 8KB of EEPROM

5. Up to 12-bit ADC with up to 16 channels

6. Up to 12-bit DAC with up to 4 channels

7. Up to 4 UARTs

8. Up to 4 I2C/SPI/SSI interfaces

9. Up to 4 timers

10. Up to 4 PWM outputs

11. Up to 4 CAN interfaces

12. Up to 4 USB ports

13. Up to 4 Ethernet ports

14. Up to 4 LCD controllers

15. Up to 4 capacitive touch interfaces


Applications


1. Automotive applications

2. Industrial automation

3. Medical devices

4. Home automation

5. Robotics

6. Security systems

7. Wearable devices

8. Smart energy systems

9. Networking and communications

10. Consumer electronics


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Tiva™ C series Microcontrollers?

1. Atmel SAM3X8E ARM Cortex-M3 2. STMicroelectronics STM32F4 ARM Cortex-M4 3. NXP LPC1768 ARM Cortex-M3 4. Microchip PIC32MX ARM Cortex-M4 5. Freescale Kinetis K60 ARM Cortex-M4 6. Renesas RX62N ARM Cortex-M3 7. Silicon Labs EFM32 ARM Cortex-M3 8. Cypress PSoC 5 ARM Cortex-M3

What are the differences between the types of Texas Instruments Tiva™ C series Microcontrollers?

1. Architecture: The Tiva C Series microcontrollers come in two different architectures: ARM Cortex-M4 and ARM Cortex-M0+. The Cortex-M4 is a 32-bit processor with a higher performance and more memory, while the Cortex-M0+ is a 16-bit processor with lower performance and less memory.  2. Memory: The Tiva C Series microcontrollers come with different amounts of on-chip memory, ranging from 32KB to 1MB of Flash memory and from 4KB to 128KB of SRAM.  3. Peripherals: The Tiva C Series microcontrollers come with a variety of on-chip peripherals, such as USB, Ethernet, CAN, UART, I2C, SPI, and ADC.  4. Power Consumption: The Tiva C Series microcontrollers have different power consumption levels, ranging from 0.9 mA/MHz to 1.2 mA/MHz.  5. Price: The Tiva C Series microcontrollers come in a variety of price points, ranging from $2.50 to $20.00.