web counter

Texas Instruments TL1963 series Linear Voltage Regulators

Comprehensive Guide to TL1963 Integrated Circuits (ICs) Linear Voltage Regulators

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TL1963 series Linear Voltage Regulators products.

FEATURES

  • Output current of 1.5A
  • Dropout voltage of 340mV
Applications

  • Industrial transport (non-car & non-light truck)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
TL1963A-25DCQTLDO Regulator Pos 2.5V 1.5A 6-Pin(5+Tab) SOT-223 T/R5987BUY
TL1963AKTTRIC REG LIN POS ADJ 1.5A DDPAK0RFQ
TL1963A-15DCQRIC REG LINEAR 1.5V 1.5A SOT223-658000BUY
TL1963A-33DCYRIC REG LINEAR 3.3V 1.5A SOT223-47644RFQ
TL1963A-18DCYRLDO Regulator Pos 1.8V 1.5A 4-Pin(3+Tab) SOT-223 T/R5RFQ
TL1963ADCQT1.5-A Low-Noise Fast-Transient-Response Low-Dropout Regulator 6-SOT-223 -40 to 1251000RFQ
TL1963A-18KTTR1.5-A Low-Noise Fast-Transient-Response Low-Dropout Regulator 5-DDPAK/TO-263 -40 to 1256564BUY
TL1963A-25KTTRIC REG LINEAR 2.5V 1.5A DDPAK5567BUY
TL1963A-25DCYT1.5-A Low-Noise Fast-Transient-Response Low-Dropout Regulator 4-SOT-223 -40 to 12513504BUY
TL1963A-33DCQT1.5-A Low-Noise Fast-Transient-Response Low-Dropout Regulator 6-SOT-223 -40 to 125250BUY
TL1963A-15DCYRIC REG LINEAR 1.5V 1.5A SOT223-4408RFQ
TL1963AKTTRG3LDO Regulator Pos 1.21V to 20V 1.5A 6-Pin(5+Tab) TO-263 T/R87850BUY
TL1963A-18DCQRIC REG LINEAR 1.8V 1.5A SOT223-6840BUY
TL1963AQKTTRQ1IC REG LIN POS ADJ 1.5A DDPAK500RFQ
TL1963A-15DCYTIC REG LINEAR 1.5V 1.5A SOT223-44725BUY
TL1963A-18DCQTLDO Regulator Pos 1.8V 1.5A 6-Pin(5+Tab) SOT-223 T/R6215BUY
TL1963ADCQRIC REG LIN POS ADJ 1.5A SOT223-67520RFQ
TL1963A-33KTTRIC REG LIN 3.3V 1.5A DDPAK/TO263260BUY
TL1963A-15KTTRIC REG LIN 1.5V 1.5A DDPAK/TO2631420BUY
TL1963A-25DCQRIC REG LINEAR 2.5V 1.5A SOT223-61112BUY
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TL1963 series Linear Voltage Regulators

Analog Devices ADP710x: The ADP710x series from Analog Devices offers low dropout voltage linear voltage regulators with similar features and performance characteristics as the TL1963 series. These regulators provide high accuracy, low quiescent current, and are available in various output voltage options.  ON Semiconductor NCP1117: The NCP1117 series from ON Semiconductor is a family of linear voltage regulators that offer low dropout voltage, low quiescent current, and high output accuracy. They are available in different output voltage options and can be used as substitutes for the TL1963 series.  STMicroelectronics L78xx: The L78xx series from STMicroelectronics is a popular family of linear voltage regulators that offers a wide range of output voltage options. These regulators provide low dropout voltage, high output accuracy, and are widely used in various applications.

What are the differences between TL1963 and LT1963A?

The LT1963A is a low dropout regulator optimized for fast transient response. It is capable of supplying 1.5A of output current with a dropout voltage of 340mV. The operating quiescent current is 1mA, dropping to <1μA in shutdown. The LT1963A is stable with ceramic output capacitors .