web counter

Texas Instruments TLK2711 series Drivers Interface ICs

Comprehensive Guide to TLK2711 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TLK2711 series Drivers Interface ICs products.

FEATURES

  • 1.6 to 2.5-Gbps Serializer/Deserializer
  • Hot-Plug Protection
  • High-Performance 68-Pin Ceramic Quad Flat Pack Package (HFG)
  • Low-Power Operation
  • Programmable Preemphasis Levels on Serial Output Interfaces to Backplane, Copper Cables, or Optical Converters
Applications

  • Datacom module
Associated Products

Part NumberDescriptionStockRFQ
TLK2711AJRZQEIC TRANSCEIVER 16/16 80BGA0RFQ
TLK2711IRCPG4IC XCVR 1.6-2.7 GBPS 64-HVQFP0RFQ
TLK2711IRCPIC XCVR 1.6-2.7 GBPS 64-HVQFP7RFQ
TLK2711HFG/EMSerializers & Deserializers - Serdes Space-rated 1.6 to 2.5 GBPS Transceiver 68-CFP 25 Only583RFQ
TLK2711AIRCPRIC TRANSCEIVER 16/16 64HVQFP10RFQ
TLK2711AIRCPIC TRANSCEIVER 16/16 64HVQFP4187RFQ
TLK2711JRZQEIC GBPS TXRX 1.6-2.7GBPS 80-BGA100RFQ
TLK2711JRGQEIC XCVR 1.6-2.7 GBPS 80-BGA0RFQ
Technical Documents

The TLK2711 series is a high-speed transceiver that supports an effective serial interface speed of 1.6 Gbps to 2.5 Gbps, providing up to 2 Gbps of data bandwidth. The primary application of the TLK2711 is to provide high-speed I/O data channels for point-to-point baseband data transmission over controlled impedance media of approximately 50 Ω. The TLK2711-SP is a radiation-tolerant 1.6 to 2.5-Gbps Class V transceiver. There is also an evaluation board available for the TLK2711 series called the TLK2711EVM-CVAL. The board enables the designer to connect 50-Ω parallel buses to both transmitter and receiver connectors.


Frequently Asked Questions

Where can we use Texas Instruments TLK2711 series Drivers Interface ICs

The primary application of the TLK2711 series is to provide high-speed I/O data channels for point-to-point baseband data transmission over controlled impedance media of approximately 50 Ω.