web counter

Texas Instruments TLV70450 series Linear Voltage Regulators

Comprehensive Guide to TLV70450 Integrated Circuits (ICs) Linear Voltage Regulators

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TLV70450 series Linear Voltage Regulators products.

FEATURES

  • Output Voltage
  • Output Current
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
TLV70450DBVTIC REG LINEAR 5V 150MA SOT23-5485681RFQ
TLV70450DBVRLDO Voltage Regulators 150mA,Ultra-Low IQ High Vin LDO Reg19545RFQ
Technical Documents

The TLV70450 series from Texas Instruments is a family of linear voltage regulators designed for various applications. These regulators offer a wide input voltage range and low-power operation, making them suitable for battery-powered applications and power-management attachments to low-power microcontrollers

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TLV70450 series

Analog Devices ADP7104: This is a low-dropout linear voltage regulator with similar specifications to the TLV70450. It provides low quiescent current, low dropout voltage, and high PSRR (Power Supply Rejection Ratio).  ON Semiconductor NCP4680: This is another low-dropout linear voltage regulator that offers similar features and performance. It is designed for low-power applications and provides stable voltage regulation with low quiescent current.  Maxim Integrated MAX8887: This linear voltage regulator provides low dropout voltage, low quiescent current, and high PSRR. It is suitable for battery-powered applications and offers excellent transient response.

How do I choose a linear voltage regulator?

Input Voltage and Output Voltage: Determine the input voltage range and the required output voltage for your application. Each voltage regulator chip is designed for a specific output voltage