web counter

Texas Instruments TPS61165 series LED Driver ICs

Comprehensive Guide to TPS61165 Integrated Circuits (ICs) LED Driver ICs

Texas Instruments

FEATURES

  • High-Efficiency Boost Converter
  • Wide Input Voltage Range
Applications

  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
TPS61165DRVRG4IC LED DRVR RGLTR DIM 1.2A 6SON280BUY
TPS61165DRVRTEXAS INSTRUMENTS - TPS61165DRVR - Led Driver, Boost (Step Up), PWM Dimming, 3V-18V in, 1.2MHz switch, 38V/1.2A out, SON-655146RFQ
TPS61165DRVTTEXAS INSTRUMENTS TPS61165DRVTLed Driver, 1 Output, Boost (Step Up), 3V-18V in, 1.2MHz switch, 38V/50mA out, SON-6241RFQ
TPS61165DBVTLED DRVR 10Segment 3.3V/5V/9V/12V/15V 6-Pin SOT-23 T/R7000BUY
TPS61165DBVRIC LED DRIVER RGLTR DIM SOT23-632500RFQ
TPS61165TDBVRQ1IC LED DVR HIGH BRIGHT SOT23-68452RFQ
TPS61165DRVTG4IC LED DRVR RGLTR DIM 1.2A 6SON35BUY
Technical Documents

The Texas Instruments TPS61165 series is a family of LED driver ICs designed to provide efficient power management and control for LED lighting applications. These ICs offer features and capabilities that make them suitable for various LED lighting designs.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS61165 series LED Driver ICs

Maxim Integrated MAX16814: The MAX16814 is an LED driver IC that provides high-efficiency boost conversion and precise current regulation for driving LED strings. It offers features such as PWM dimming control, adjustable switching frequency, and comprehensive protection mechanisms.  Analog Devices LT3479: The LT3479 is a versatile LED driver IC that offers high-efficiency boost conversion and accurate LED current regulation. It supports a wide input voltage range, provides PWM dimming control, and includes protection features like OVP, OCP, and OTP.  ON Semiconductor NCP3066: The NCP3066 is an LED driver IC that offers efficient boost conversion and precise current regulation for LED applications. It features PWM dimming control, adjustable switching frequency, and comprehensive protection capabilities.

Are there any other LED driver ICs available in the market that offer adjustable switching frequency?

Texas Instruments LM3409HV: The LM3409HV is an LED driver IC that offers a wide input voltage range and adjustable switching frequency. It is designed for high-power LED lighting applications and provides precise current regulation. The switching frequency can be adjusted using external components.  Maxim Integrated MAX16834: The MAX16834 is an LED driver IC that supports adjustable switching frequency. It is specifically designed for high-brightness LED lighting applications and provides a high-efficiency boost converter. The switching frequency can be programmed using external resistors.