The TPS70933 is a 150-mA, 30-V, low-dropout (LDO) linear voltage regulator designed for power-sensitive applications. The device is stable with ceramic capacitors and has a very low dropout voltage of 150 mV at 150 mA. You can find more information about this product on the Texas Instruments website
Texas Instruments TPS70933 series Linear Voltage Regulators
Comprehensive Guide to TPS70933 Integrated Circuits (ICs) Linear Voltage Regulators
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS70933 series Linear Voltage Regulators products.
FEATURES
- The device is stable with ceramic capacitors
- It has an enable pin for remote on/off control
Applications
- Advanced driver assistance systems (ADAS)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS70933QDBVRQ1 | LDO Voltage Regulators 150mA 30V 1uA IQ VTG Regs | 20000 | RFQ |
| TPS70933DBVR | IC REG LINEAR 3.3V 150MA SOT23-5 | 150009 | RFQ |
| TPS70933DRVT | TEXAS INSTRUMENTS TPS70933DRVT LDO, FIXED, 3.3V, 0.15A, SON-6 | 204 | BUY |
| TPS70933QDRVRQ1 | IC REG LINEAR 3.3V 150MA 6SON | 6000 | RFQ |
| TPS70933DRVR | IC REG LINEAR 3.3V 150MA 6SON | 30000 | RFQ |
| TPS70933DBVT | Fixed Ldo Voltage Regulator, 2.7V To 30V, 960Mv Dropout, 3.3Vout, 150Maout, Sot-23-5 | 8900 | RFQ |
Technical Documents
- ADN4605 Assembly/Datasheet Chgs 21/Aug/2019
- Mult Dev Assembly Mat Chg 26/Apr/2019
- TPS70933DRVR-Texas-Instruments-datasheet-94062305.pdf
- Mult Dev Material Chg 29/Mar/2018
- TPS70933DRVT-Texas-Instruments-datasheet-66617897.pdf
- TPS70933DRVT-Texas-Instruments-datasheet-22138691.pdf
- TPS70933DRVT-Texas-Instruments-datasheet-62063890.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TPS70933 series Linear Voltage Regulators
Analog Devices ADP3339: This is a low-dropout voltage regulator that has a similar voltage range and output current rating as the TPS70933. STMicroelectronics LD33V: This is a low-dropout voltage regulator that has a similar voltage range and output current rating as the TPS70933. ON Semiconductor NCP703: This is a low-dropout voltage regulator that has a similar voltage range and output current rating as the TPS70933.
How do I use TPS70933 in my circuit design?
The TPS70933 is a 150-mA, 30-V, low-dropout (LDO) linear voltage regulator designed for power-sensitive applications. You can find more information about how to use this product on the Texas Instruments website.


Product
Brand
Articles
Tools