web counter

Texas Instruments TPS71501 series Linear Voltage Regulators

Comprehensive Guide to TPS71501 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS71501 series Linear Voltage Regulators products.

FEATURES

  • Maximum input voltage of 24V
  • Low 3.2-µA quiescent current at 50 mA
Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
TPS71501DCKRIC REG LIN POS ADJ 50MA SC70-58495RFQ
TPS71501MDCKREPIC REG LIN POS ADJ 50MA SC70-57000RFQ
TPS71501QDCKRQ1IC REG LIN POS ADJ 50MA SC70-52950RFQ
TPS71501DCKRG4IC REG LIN POS ADJ 50MA SC70-58BUY
Technical Documents

The TPS71501 low-dropout (LDO) linear voltage regulator is a low quiescent current device that offers the benefits of a wide input voltage range and low-power operation in miniaturized packaging. Thus, the TPS71501 is designed for battery-powered applications and as a power-management attachment to low-power microcontrollers

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS71501 series Linear Voltage Regulators

Analog Devices ADP7104: The ADP7104 is a low dropout linear voltage regulator with similar features to the TPS71501. It offers a wide input voltage range, low dropout voltage, and low quiescent current. It is available in various fixed output voltage options.  STMicroelectronics LDO10C: The LDO10C series from STMicroelectronics is a family of low dropout linear voltage regulators. It provides low dropout voltage, low quiescent current, and excellent line and load regulation. It is available in different output voltage options.  ON Semiconductor NCP71x: The NCP71x series from ON Semiconductor is designed for low dropout voltage applications. It offers fixed and adjustable output voltage options, low dropout voltage, and low quiescent current.

What is the difference between TPS71501 and LDO Voltage Regulators 50mA ADJ 1.2-15V LDO?

The TPS71501 series is a low quiescent current device that offers the benefits of a wide input voltage range and low-power operation in miniaturized packaging. The LDO Voltage Regulators 50mA ADJ 1.2-15V LDO is an LDO voltage regulator that has an output of 50mA and is adjustable between 1.2V and 15V. Both are linear regulators that are ideal for battery-powered applications and as power-management attachments to low-power microcontrollers. However, I couldn’t find any specific differences between the two.