web counter

Texas Instruments TPS72325 series Linear Voltage Regulators

Comprehensive Guide to TPS72325 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS72325 series Linear Voltage Regulators products.

FEATURES

  • Can provide up to 200 mA of output current
  • Ideal combination of features to support low noise applications
Applications

  • Industrial transport (non-car & non-light truck)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
TPS72325DBVTIC REG LIN -2.5V 200MA SOT23-511675BUY
TPS72325DBVTG4IC REG LIN -2.5V 200MA SOT23-5182BUY
TPS72325QDBVRQ1IC REG LDO -2.5V 0.2A SOT23-53000RFQ
TPS72325DBVR200 mA Low-Noise, High-PSRR Negative Output Low-Dropout Linear Regulators8RFQ
TPS72325DBVRG4IC REG LIN -2.5V 200MA SOT23-511255BUY
Technical Documents

The Texas Instruments TPS72325 series Linear Voltage Regulators are low noise high PSRR negative output low dropout linear regulators that can provide up to 200 mA of output current. The TPS72325 is designed to operate with small ceramic capacitors and requires a minimum output capacitance of 1 µF

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS72325 series Linear Voltage Regulators

Analog Devices ADP7104: The ADP7104 is a low dropout linear voltage regulator that provides precise voltage regulation and low quiescent current. It offers similar features to the TPS72325, such as high accuracy, low dropout voltage, and high PSRR (Power Supply Rejection Ratio).  Maxim Integrated MAX8869: The MAX8869 is a series of linear voltage regulators that offer low dropout voltage, precise voltage regulation, and low quiescent current. It is suitable for applications requiring stable and efficient power supply solutions.  ON Semiconductor NCP718: The NCP718 is a series of linear voltage regulators that provide precise voltage regulation and low dropout voltage. It offers a wide input voltage range and is commonly used in various applications, including portable devices, industrial equipment, and automotive electronics.

How do I choose a voltage regulator for my circuit?

Knowing the input voltage range and the required output voltage that you will be working with is important. Each voltage regulator chip is designed to be used for a specific output voltage. For example, if you’re working with a device running off 120VAC power that has a 5V Raspberry Pi controller, 12V servo motors and a 24V stepper motor, you would need to use 5V, 12V and 24V voltage regulators to ensure that everything runs smoothly