The TPS77033 series of linear voltage regulators are negative voltage (–36 V), ultralow-noise (16-µV RMS, 72-dB PSRR) linear regulators capable of sourcing a maximum load of 1 A. The TPS77033 series include a complementary metal oxide semiconductor (CMOS) logic-level-compatible enable pin (EN) to allow for user-customizable power management schemes
Texas Instruments TPS77033 series Linear Voltage Regulators
Comprehensive Guide to TPS77033 Integrated Circuits (ICs) Linear Voltage Regulators
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS77033 series Linear Voltage Regulators products.
FEATURES
- Ultralow-power operation
- Low dropout voltage
Applications
- Advanced driver assistance systems (ADAS)
- Industrial transport (non-car & non-light truck)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS77033DBVR | IC REG LINEAR 3.3V 50MA SOT23-5 | 3000 | RFQ |
| TPS77033DBVT | IC REG LINEAR 3.3V 50MA SOT23-5 | 568860 | RFQ |
| TPS77033QDBVRQ1 | IC REG LINEAR 3.3V 50MA SOT23-5 | 0 | RFQ |
| TPS77033DBVTG4 | IC REG LINEAR 3.3V 50MA SOT23-5 | 1131 | BUY |
| TPS77033DBVRG4 | IC REG LINEAR 3.3V 50MA SOT23-5 | 6000 | BUY |
Technical Documents
- SOT23, VSSOP Cu Wire 28/Jun/2013
- Copper Wire Revision C 24/Sep/2014
- Select SOT-23Pkg Add Test/Assembly Site Rev 24/Nov/2015
- Multi Devices 23/Jun/2017
- TPS77033DBVR-Texas-Instruments-datasheet-36780105.pdf
- TPS77033DBVR-Texas-Instruments-datasheet-14721491.pdf
- TPS77033DBVR-Texas-Instruments-datasheet-10470.pdf
- TPS77033DBVR-Texas-Instruments-datasheet-113906.pdf
- TPS77033DBVR-Texas-Instruments-datasheet-10405048.pdf
- TPS77033DBVR-Texas-Instruments-datasheet-11554628.pdf
- TPS77033DBVR-Texas-Instruments-datasheet-14169095.pdf
- TPS77033-Q1
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TPS77033 series Linear Voltage Regulators
Maxim Integrated MAX603: The MAX603 is a low-dropout voltage regulator that offers similar features and performance to the TPS77033. It provides a stable output voltage with low dropout voltage and excellent line and load regulation. Analog Devices ADP7182: The ADP7182 is a low-dropout linear regulator with ultra-low noise performance. It is designed for applications that require low-noise power supplies, such as audio and precision measurement systems. ON Semiconductor NCP717: The NCP717 is a low-dropout linear voltage regulator that provides excellent load and line regulation. It offers a wide input voltage range and is available in various output voltage options.
How do I choose a suitable voltage regulator for my circuit design?
Determine your voltage requirements by identifying the input and output voltage requirements of your application. Calculate the required current. Consider efficiency. Evaluate noise performance. Assess thermal management needs. Review additional features.


Product
Brand
Articles
Tools