The TPS78218 is a low-dropout voltage regulator that can supply up to 150 mA of output current. It has a low quiescent current of 500 nA and an input voltage range of 2.7 V to 6.5 V. The device is designed to be stable with a small ceramic output capacitor of only 1 µF
Texas Instruments TPS78218 series Linear Voltage Regulators
Comprehensive Guide to TPS78218 Integrated Circuits (ICs) Linear Voltage Regulators
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS78218 series Linear Voltage Regulators products.
FEATURES
- High output current
- Wide input voltage range
Applications
- Industrial transport (non-car & non-light truck)
- Advanced driver assistance systems (ADAS)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS78218DRVR | LDO Voltage Regulators SGL FIXED OUTPUT LDO QUIES CURRENT | 0 | RFQ |
| TPS78218DDCR | IC REG LINEAR 1.8V 150MA SOT23-5 | 56 | RFQ |
| TPS78218DRVT | IC REG LINEAR 1.8V 150MA 6SON | 167775 | BUY |
| TPS78218DDCT | TEXAS INSTRUMENTS TPS78218DDCT Fixed LDO Voltage Regulator, 2.2V to 5.5V in, 1.8V/150mA out, SOT-23-5 | 482 | BUY |
Technical Documents
- TPS78218DDCT-Texas-Instruments-datasheet-38948476.pdf
- Mult Dev Wafer Site Add 23/Aug/2019
- TPS78218DDCT-Texas-Instruments-datasheet-37743263.pdf
- TPS78218DDCT-Texas-Instruments-datasheet-66617922.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TPS78218 series Linear Voltage Regulators
Analog Devices ADP7104: The ADP7104 series from Analog Devices is a low dropout (LDO) linear voltage regulator that provides similar specifications and performance to the TPS78218. It offers low dropout voltage, low noise, and high PSRR (Power Supply Rejection Ratio). Maxim Integrated MAX8887: The MAX8887 series from Maxim Integrated is a low dropout linear regulator that can be used as a substitute for the TPS78218. It offers low dropout voltage, low quiescent current, and high PSRR. ON Semiconductor NCP4586: The NCP4586 series from ON Semiconductor is a low dropout linear voltage regulator that provides similar functionality to the TPS78218. It offers low dropout voltage, low quiescent current, and good line and load regulation.
How do I choose the right voltage regulator for my application?
Input voltage and output voltage: You should know the input voltage range and the required output voltage that you will be working with. Each voltage regulator chip is designed to be used for a specific output voltage. Dropout voltage: Dropout is the minimum buffer between the output and input voltages. The dropout voltage of a regulator is the minimum difference between the input and output voltages required for the regulator to maintain its specified output voltage.


Product
Brand
Articles
Tools