web counter

Texas Instruments TUSB2046 series Controllers Interface ICs

Comprehensive Guide to TUSB2046 Integrated Circuits (ICs) Controllers Interface ICs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TUSB2046 series Controllers Interface ICs products.

FEATURES

  • Integrated USB transceivers
  • State machine implementation requires no firmware programming
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TUSB2046IBVF4-port 12-Mbps USB full-speed hub with optional serial EEPROM interface 32-LQFP -40 to 851374RFQ
TUSB2046BIRHBTG4IC HUB CONTROLLER USB 32VQFN27BUY
TUSB2046BIVFRIC HUB CONTROLLER USB 32LQFP7RFQ
TUSB2046BIRHBRIC HUB CONTROLLER USB 32VQFN7859RFQ
TUSB2046BVFRG4USB Transceiver 5TR 12Mbps 32-Pin LQFP T/R90BUY
TUSB2046BIVFRG4IC HUB CONTROLLER USB 32LQFP1000RFQ
TUSB2046BIRHBRG4IC HUB CONTROLLER USB 32VQFN26RFQ
TUSB2046IBVFR4-port 12-Mbps USB full-speed hub with optional serial EEPROM interface 32-LQFP -40 to 8565BUY
TUSB2046BIRHBTTEXAS INSTRUMENTS TUSB2046BIRHBT USB Interface, Hub, USB 1.1, 3.3 V, 3.6 V, QFN, 32 Pins6BUY
TUSB2046BVFTEXAS INSTRUMENTS TUSB2046BVFUSB Interface, Hub, USB 1.1, 3 V, 3.6 V, LQFP, 32 Pins46RFQ
TUSB2046BVFG4IC HUB CONTROLLER USB 32LQFP22RFQ
TUSB2046BVFRIC HUB CONTROLLER USB 32LQFP100RFQ
TUSB2046BIRHBRQ1USB Interface IC AC 4-Port Full-Speed Univ Serial Bus Hub4100RFQ
Technical Documents

The Texas Instruments TUSB2046 series is a family of USB hub controllers. The TUSB2046BIRHBT, TUSB2046BIRHBR, TUSB2046BVFR, TUSB2046IBVF, TUSB2046IBVFR, TUSB2046BVF, TUSB2046BVFRG4 and TUSB2046BIRHBRG4 are some of the models in this series

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TUSB2046 series Controllers Interface ICs

Microchip Technology USB2514B: The USB2514B is a USB 2.0 high-speed hub controller IC that can support up to four downstream USB ports. It offers features such as individual port power control, overcurrent protection, and configurable USB charging ports. The USB2514B can be used as an alternative to the TUSB2046 in applications requiring USB hub functionality.  NXP Semiconductors ISP1362: The ISP1362 is a USB 2.0 high-speed hub controller IC with integrated USB transceivers. It supports up to four downstream ports and provides features like individual port power control, overcurrent detection, and battery charging support. The ISP1362 can serve as a substitute for the TUSB2046 in USB hub applications.  Genesys Logic GL3520: The GL3520 is a USB 3.0 hub controller IC that supports up to four downstream ports. It offers features like individual port power control, overcurrent detection, and battery charging support. The GL3520 can be used as an alternative to the TUSB2046 in applications requiring USB 3.0 hub functionality.

How do I choose a controller for my embedded system?

Develop a deep understanding of the task for which the microcontroller-based solution is to be deployed. Select microcontroller architecture. Determine bit size. Determine interfaces for communication. Determine operating voltage.