web counter

Texas Instruments UCC28610 series AC to DC Converter ICs

Comprehensive Guide to UCC28610 Integrated Circuits (ICs) AC to DC Converter ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments UCC28610 series AC to DC Converter ICs products.

FEATURES

  • Control Mode: The UCC28610 operates with a secondary-side regulation control mode.
  • Discontinuous Conduction Mode (DCM): This feature facilitates lower switching losses and better efficiency.
  • High Voltage Startup: This allows for a fast startup with low standby power.
  • Overcurrent and Overvoltage Protection: These features help to prevent damage to the IC and connected devices in case of a surge in current or voltage.
  • Green Mode (GM) Burst Switching: This feature improves no-load efficiency, saving power when the IC is not actively converting current.
Applications

  • Appliances
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
UCC28610DRAC to DC Switching Converter Flyback T/R 8-Pin SOIC9340RFQ
UCC28610PTEXAS INSTRUMENTS UCC28610PIC, FLYBACK, AC/DC, CNTRL, 8PDIP5600BUY
UCC28610DIC, FLYBACK, AC/DC, CNTRL, 8SOIC25BUY
Technical Documents

The UCC28610 series AC to DC Converter ICs are high voltage converter ICs that are intended to reliably and efficiently convert AC voltage to DC voltage. The UCC28610 is a Green-Mode Flyback Controller that uses a cascoded architecture that minimizes switching losses and provides excellent EMI performance. It has a wide input voltage range of 4.5 V to 30 V and is available in an 8-pin SOIC package.

Frequently Asked Questions

Where can we use Texas Instruments UCC28610 series AC to DC Converter ICs

The UCC28610 series AC to DC Converter ICs may be applied to a variety of products, including consumer electronics, medical equipment, home appliances, and LED lighting.

What are the similar products or Substitute Components of Texas Instruments UCC28610 series AC to DC Converter ICs

Based on the search results, some similar products to the Texas Instruments UCC28610 series AC to DC Converter ICs could be:  UCC28700 Series: This is another series of AC/DC converters from Texas Instruments. They are designed for a wide range of power applications and offer similar features to the UCC28610 series.  LM2678T-12/NOPB: This is a DC/DC converter IC from Texas Instruments. It operates within an input voltage range of 8 to 40VDC and provides an output voltage of 12VDC.