web counter

Xilinx Inc. Kintex®-7 series FPGAs

Introduction, stock information and FAQs of Kintex®-7 series FPGAs

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Xilinx Inc.'s Kintex®-7 series FPGAs.

Applications

  • Aerospace & defense
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
XC3S200A-5VQ100CIC FPGA 68 I/O 100VQFP1RFQ
XA7A15T-1CPG236IFPGA Artix-7 16640 Cells 28nm Technology 1V 236-Pin CSBGA Tray38RFQ
XC3S400AN-5FT256CIC FPGA 195 I/O 256FTBGA0RFQ
XC6SLX9-L1CPG196CIC FPGA 106 I/O 196CSBGA0RFQ
XA7A50T-1CPG236IIC FPGA 106 I/O 236BGA0RFQ
XC7A35T-2CS324IIC FPGA 210 I/O 324CSBGA2690RFQ
XC7A50T-1FT256IIC FPGA 170 I/O 256FTBGA0RFQ
XA6SLX45-3CSG484QFPGA XA Spartan-6 43661 Cells 45nm (CMOS) Technology 1.2V 484-Pin CSBGA0RFQ
XC6SLX100-N3FG676IIC FPGA 480 I/O 676FCBGA0RFQ
XC6VLX240T-L1FF784CFPGA Virtex-6 LXT Family 241152 Cells 40nm (CMOS) Technology 0.9V 784-Pin FCBGA937RFQ
XCKU15P-L1FFVA1760IIC FPGA 512 I/O 1760FCBGA0RFQ
XCVU080-3FFVC1517EIC FPGA 520 I/O 1517FCBGA0RFQ
XCVU11P-1FLGF1924IIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU11P-2FLGF1924EIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU9P-1FSGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XCVU125-3FLVA2104EIC FPGA VIRTEX-U 2104FCBGA0RFQ
XCVU125-2FLVD1517IIC FPGA 338 I/O 1517FCBGA214RFQ
XCVU11P-1FSGD2104EIC FPGA 572 I/O 2104FCBGA0RFQ
XCVU13P-1FIGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XC6SLX150-N3FGG900CIC FPGA 576 I/O 900FBGA0RFQ
Technical Documents

Xilinx Inc. is a leading provider of programmable logic solutions, including field-programmable gate arrays (FPGAs). The Kintex®-7 series FPGAs are the latest generation of Xilinx's FPGA family, offering the highest levels of performance, integration, and flexibility. The Kintex-7 series FPGAs are designed to meet the needs of a wide range of applications, from high-performance computing and networking to embedded systems and industrial automation. With their high-speed transceivers, advanced memory controllers, and integrated DSP blocks, the Kintex-7 series FPGAs are ideal for applications that require high-speed data processing and high-bandwidth communication. The Kintex-7 series FPGAs also offer a wide range of features, including low-power operation, high-speed I/O, and advanced system-level integration.


Features


• High-performance, low-power FPGA fabric with up to 1.2 million logic cells

• Up to 1.2 million flip-flops and up to 1.2 million RAM blocks

• Up to 1.2 million DSP slices

• Up to 1.2 million I/O pins

• Up to 1.2 million user-defined logic blocks

• Up to 1.2 million user-defined memory blocks

• Up to 1.2 million user-defined I/O blocks

• Up to 1.2 million user-defined DSP blocks

• Up to 1.2 million user-defined logic gates


Applications


  • Aerospace and defense

  • Automotive

  • Broadcast

  • Consumer electronics

  • High-performance computing

  • Wired and wireless communications



Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. Kintex®-7 series FPGAs?

1. Altera Stratix V FPGAs 2. Lattice Semiconductor MachXO2 FPGAs 3. Microsemi SmartFusion2 FPGAs 4. Actel ProASIC3 FPGAs 5. Atmel AT40K FPGAs 6. QuickLogic EOS S3 FPGAs 7. Cypress PSoC FPGAs 8. Xilinx Virtex-7 FPGAs 9. Xilinx Spartan-6 FPGAs 10. Xilinx Zynq-7000 FPGAs

What are the differences between the types of Xilinx Inc. Kintex®-7 series FPGAs?

Kintex-7 series FPGAs are available in three different types: Kintex-7, Kintex-7L, and Kintex-7S.   Kintex-7 FPGAs are the highest performance and most feature-rich FPGAs in the Kintex-7 series. They offer the highest system performance, highest I/O count, and highest logic capacity. They are ideal for applications requiring high-speed serial transceivers, high-speed memory interfaces, and high-performance DSP.  Kintex-7L FPGAs are optimized for low-cost, low-power applications. They offer lower system performance, lower I/O count, and lower logic capacity than Kintex-7 FPGAs. They are ideal for applications requiring low-cost, low-power solutions.  Kintex-7S FPGAs are optimized for small form factor applications. They offer lower system performance, lower I/O count, and lower logic capacity than Kintex-7 FPGAs. They are ideal for applications requiring small form factor solutions.