web counter

Xilinx Inc. Spartan®-3 series FPGAs

Introduction, stock information and FAQs of Spartan®-3 series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Xilinx Inc. Spartan®-3 series FPGAs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
XC3S200A-5VQ100CIC FPGA 68 I/O 100VQFP1RFQ
XC3S400AN-5FT256CIC FPGA 195 I/O 256FTBGA0RFQ
XC6SLX9-L1CPG196CIC FPGA 106 I/O 196CSBGA0RFQ
XA6SLX45-3CSG484QFPGA XA Spartan-6 43661 Cells 45nm (CMOS) Technology 1.2V 484-Pin CSBGA0RFQ
XC6SLX100-N3FG676IIC FPGA 480 I/O 676FCBGA0RFQ
XC6VLX240T-L1FF784CFPGA Virtex-6 LXT Family 241152 Cells 40nm (CMOS) Technology 0.9V 784-Pin FCBGA937RFQ
XCKU15P-L1FFVA1760IIC FPGA 512 I/O 1760FCBGA0RFQ
XCVU080-3FFVC1517EIC FPGA 520 I/O 1517FCBGA0RFQ
XCVU11P-1FLGF1924IIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU11P-2FLGF1924EIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU9P-1FSGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XCVU125-3FLVA2104EIC FPGA VIRTEX-U 2104FCBGA0RFQ
XCVU125-2FLVD1517IIC FPGA 338 I/O 1517FCBGA214RFQ
XCVU11P-1FSGD2104EIC FPGA 572 I/O 2104FCBGA0RFQ
XCVU13P-1FIGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XC6SLX150-N3FGG900CIC FPGA 576 I/O 900FBGA0RFQ
XC6SLX100T-N3FG900CIC FPGA 498 I/O 900FBGA0RFQ
XCKU085-3FLVF1924EIC FPGA 624 I/O 1924FCBGA0RFQ
XC2S30-6PQ208CIC FPGA 140 I/O 208QFP0RFQ
XCV150-4BG256IIC FPGA 180 I/O 256BGA17RFQ
Technical Documents

Description


Xilinx Inc. is a leading provider of programmable logic solutions, including FPGAs, SoCs, MPSoCs, 3D ICs, and RF systems. The Spartan®-3 series FPGAs are Xilinx's low-cost, low-power, high-performance FPGAs. These FPGAs are designed to meet the needs of cost-sensitive applications, such as consumer, automotive, industrial, and medical. The Spartan-3 series FPGAs feature a wide range of features, including high-speed transceivers, high-density logic, and advanced power management. They also offer a wide range of I/O options, including LVDS, LVCMOS, and differential I/O. With their low cost and high performance, the Spartan-3 series FPGAs are ideal for a variety of applications.



Features


• Low cost, low power, and high performance FPGA architecture

• Up to 1.2 million system gates and up to 4,096 logic cells

• Up to 1,024 Kbits of embedded memory

• Up to 8,192 bits of distributed RAM

• Up to 256 Kbits of distributed ROM


Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. Spartan®-3 series FPGAs?

1. Altera Cyclone FPGAs 2. Lattice Semiconductor FPGAs 3. Microsemi SmartFusion FPGAs 4. Actel ProASIC3 FPGAs 5. Atmel AT40K FPGAs 6. QuickLogic FPGAs 7. Xilinx Virtex FPGAs 8. Xilinx Kintex FPGAs 9. Xilinx Zynq FPGAs 10. Xilinx Artix FPGAs

What are the differences between the types of Xilinx Inc. Spartan®-3 series FPGAs?

The Spartan-3 series FPGAs are available in three different types: Spartan-3E, Spartan-3A, and Spartan-3AN.   Spartan-3E FPGAs are the most basic and cost-effective of the three types. They are designed for low-cost, low-power applications and feature a wide range of I/O options, including LVDS, LVCMOS, and PCI Express.   Spartan-3A FPGAs are designed for high-performance applications and feature a wide range of I/O options, including LVDS, LVCMOS, and PCI Express. They also offer higher clock speeds and more logic resources than the Spartan-3E.   Spartan-3AN FPGAs are designed for high-speed, low-power applications and feature a wide range of I/O options, including LVDS, LVCMOS, and PCI Express. They also offer higher clock speeds and more logic resources than the Spartan-3E and Spartan-3A.