web counter

Xilinx Inc. Spartan®-6 LXT series FPGAs

Introduction, stock information and FAQs of Spartan®-6 LXT series FPGAs

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Xilinx Inc.'s Spartan®-6 LXT series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
XC3S200A-5VQ100CIC FPGA 68 I/O 100VQFP1RFQ
XC3S400AN-5FT256CIC FPGA 195 I/O 256FTBGA0RFQ
XC6SLX9-L1CPG196CIC FPGA 106 I/O 196CSBGA0RFQ
XA6SLX45-3CSG484QFPGA XA Spartan-6 43661 Cells 45nm (CMOS) Technology 1.2V 484-Pin CSBGA0RFQ
XC6SLX100-N3FG676IIC FPGA 480 I/O 676FCBGA0RFQ
XC6VLX240T-L1FF784CFPGA Virtex-6 LXT Family 241152 Cells 40nm (CMOS) Technology 0.9V 784-Pin FCBGA937RFQ
XCKU15P-L1FFVA1760IIC FPGA 512 I/O 1760FCBGA0RFQ
XCVU080-3FFVC1517EIC FPGA 520 I/O 1517FCBGA0RFQ
XCVU11P-1FLGF1924IIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU11P-2FLGF1924EIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU9P-1FSGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XCVU125-3FLVA2104EIC FPGA VIRTEX-U 2104FCBGA0RFQ
XCVU125-2FLVD1517IIC FPGA 338 I/O 1517FCBGA214RFQ
XCVU11P-1FSGD2104EIC FPGA 572 I/O 2104FCBGA0RFQ
XCVU13P-1FIGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XC6SLX150-N3FGG900CIC FPGA 576 I/O 900FBGA0RFQ
XC6SLX100T-N3FG900CIC FPGA 498 I/O 900FBGA0RFQ
XCKU085-3FLVF1924EIC FPGA 624 I/O 1924FCBGA0RFQ
XC7S25-1CSGA324CFPGA Spartan-7 Family 23360 Cells 28nm Technology 1V 324-Pin CSBGA Tray10240RFQ
XC7S15-1CPGA196CFPGA Spartan-7 Family 12800 Cells 28nm Technology 1V 196-Pin CSBGA Tray100RFQ
Technical Documents

Xilinx Inc. is a leading provider of programmable logic solutions, including FPGAs, SoCs, and 3D ICs. The Spartan®-6 LXT series FPGAs are the latest in Xilinx's line of low-cost, low-power FPGAs. These devices offer a wide range of features, including high-speed transceivers, high-density logic, and advanced power management. The Spartan-6 LXT series is ideal for applications such as industrial automation, automotive, medical, and consumer electronics. With its low cost and low power consumption, the Spartan-6 LXT series is an excellent choice for designers looking to reduce their system costs and power consumption.


Features


• Low power consumption and high performance

• High-speed serial transceivers

• High-density logic blocks

• High-speed memory interfaces

• High-speed I/O

• Advanced power management

• Advanced system integration

• Advanced system monitoring

• Advanced system control


Applications


• Automotive

• Industrial

• Medical

• Aerospace

• Networking

• Video/imaging

• Consumer electronics

• Military/defense

• Telecommunications


Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. Spartan®-6 LXT series FPGAs?

1. Xilinx Inc. Virtex®-6 FPGAs 2. Altera Stratix® V FPGAs 3. Lattice Semiconductor MachXO2 FPGAs 4. Microsemi SmartFusion2 FPGAs 5. Actel ProASIC3 FPGAs 6. Atmel AT40K FPGAs 7. QuickLogic EOS S3 FPGAs 8. Cypress PSoC FPGAs

What are the differences between the types of Xilinx Inc. Spartan®-6 LXT series FPGAs?

The Spartan-6 LXT series FPGAs are available in three different types: LX, LXT, and LX9.   The LX type is the most basic and cost-effective option, offering up to 200K logic cells and up to 1.2Mbits of block RAM. It is ideal for applications that require low power and low cost.  The LXT type offers up to 500K logic cells and up to 2.4Mbits of block RAM. It is ideal for applications that require higher performance and more features.  The LX9 type offers up to 1M logic cells and up to 4.8Mbits of block RAM. It is ideal for applications that require the highest performance and most features.