web counter

Xilinx Inc. Virtex®-5 LXT series FPGAs

Introduction, stock information and FAQs of Virtex®-5 LXT series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Xilinx Inc. Virtex®-5 LXT series FPGAs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
XC3S200A-5VQ100CIC FPGA 68 I/O 100VQFP1RFQ
XC3S400AN-5FT256CIC FPGA 195 I/O 256FTBGA0RFQ
XC6SLX9-L1CPG196CIC FPGA 106 I/O 196CSBGA0RFQ
XA6SLX45-3CSG484QFPGA XA Spartan-6 43661 Cells 45nm (CMOS) Technology 1.2V 484-Pin CSBGA0RFQ
XC6SLX100-N3FG676IIC FPGA 480 I/O 676FCBGA0RFQ
XC6VLX240T-L1FF784CFPGA Virtex-6 LXT Family 241152 Cells 40nm (CMOS) Technology 0.9V 784-Pin FCBGA937RFQ
XCKU15P-L1FFVA1760IIC FPGA 512 I/O 1760FCBGA0RFQ
XCVU080-3FFVC1517EIC FPGA 520 I/O 1517FCBGA0RFQ
XCVU11P-1FLGF1924IIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU11P-2FLGF1924EIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU9P-1FSGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XCVU125-3FLVA2104EIC FPGA VIRTEX-U 2104FCBGA0RFQ
XCVU125-2FLVD1517IIC FPGA 338 I/O 1517FCBGA214RFQ
XCVU11P-1FSGD2104EIC FPGA 572 I/O 2104FCBGA0RFQ
XCVU13P-1FIGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XC6SLX150-N3FGG900CIC FPGA 576 I/O 900FBGA0RFQ
XC6SLX100T-N3FG900CIC FPGA 498 I/O 900FBGA0RFQ
XCKU085-3FLVF1924EIC FPGA 624 I/O 1924FCBGA0RFQ
XC2S30-6PQ208CIC FPGA 140 I/O 208QFP0RFQ
XCV150-4BG256IIC FPGA 180 I/O 256BGA17RFQ
Technical Documents

Description


Xilinx Inc. is a leading provider of programmable logic solutions, including FPGAs, SoCs, and 3D ICs. The Virtex®-5 LXT series FPGAs are the latest in Xilinx's line of high-performance, low-power FPGAs. These FPGAs are designed to meet the needs of high-end applications such as high-speed networking, video processing, and embedded systems. The Virtex-5 LXT series FPGAs feature a high-performance, low-power architecture, advanced system-level integration, and a wide range of I/O options. With their high-performance, low-power design, the Virtex-5 LXT series FPGAs are ideal for applications that require high performance and low power consumption.



Features


• High-performance, low-power FPGA architecture

• Up to 1.5 million system gates

• Up to 1.2 million logic cells

• Up to 1.2 million flip-flops

• Up to 1.2 million RAM blocks

• Up to 1.2 million DSP slices

• Up to 1.2 million I/O pins


Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. Virtex®-5 LXT series FPGAs?

The alternative products of Xilinx Inc. Virtex®-5 LXT series FPGAs are Altera Stratix IV FPGAs, Lattice Semiconductor XP2 FPGAs, and Microsemi SmartFusion2 FPGAs.

What are the differences between the types of Xilinx Inc. Virtex®-5 LXT series FPGAs?

1. Speed Grade: The Virtex-5 LXT series FPGAs are available in three speed grades: -2, -1, and -1L. The -2 speed grade offers the highest performance, while the -1L speed grade offers the lowest power consumption.  2. Logic Cells: The Virtex-5 LXT series FPGAs are available with either 4, 6, or 8 logic cells per slice. The 4-cell version offers the highest density, while the 8-cell version offers the highest performance.  3. I/O Banks: The Virtex-5 LXT series FPGAs are available with either 4, 6, or 8 I/O banks. The 4-bank version offers the highest density, while the 8-bank version offers the highest performance.  4. Memory: The Virtex-5 LXT series FPGAs are available with either 4, 6, or 8 memory blocks. The 4-block version offers the highest density, while the 8-block version offers the highest performance.  5. Power Consumption: The Virtex-5 LXT series FPGAs are available with either low-power or high-power versions. The low-power version offers the lowest power consumption, while the high-power version offers the highest performance.