web counter

Zilog Encore!® XP® series Microcontrollers

Introduction, stock information and FAQs of Encore!® XP® series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Zilog Encore!® XP® series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
Z8F0811HH020SGIC MCU 8BIT 8KB FLASH 20SSOP200RFQ
Z8F6421PM020SGIC MCU 8BIT 64KB FLASH 40DIP12RFQ
Z16F6411FI20SGIC MCU 16BIT 64KB FLASH 80QFP25RFQ
Z86E4412PSGIC MCU 8BIT 16KB OTP 40DIP13RFQ
Z8F1681AN024XK2247IC MCU 8BIT 16KB FLASH 44LQFP19RFQ
Z8F1622AR020SGIC MCU 8BIT 16KB FLASH 64LQFP5RFQ
Z8F082AQB020SGIC MCU 8BIT 8KB FLASH 8QFN15RFQ
Z8F082AQB020EGIC MCU 8BIT 8KB FLASH 8QFN29RFQ
Z8F0823SH005EG2156IC MCU 8K FLASH Z8 ENCORE 20SOIC31RFQ
Z8F082APB020EGIC ENCORE XP MCU FLASH 8K 8DIP24RFQ
Z8F0823HJ005EG2156IC MCU 8BIT 8KB FLASH 28SSOP17RFQ
Z8FMC04100QKEG8-bit Microcontrollers - MCU 4K Flash 512K RAM19RFQ
Z8F2421VN020SGIC MCU 8BIT 24KB FLASH 44PLCC271RFQ
EZ80L92AZ050EGIC MCU 8BIT ROMLESS 100LQFP85RFQ
Z86E8316SEG8-bit Microcontrollers - MCU 4K OTP 16MHz W/ADC19RFQ
Z8F042AQB020SGIC MCU 8BIT 4KB FLASH 8QFN37RFQ
Z8F041AQB020EGIC MCU 8BIT 4KB FLASH 8QFN22RFQ
Z8F2480SH020EGIC ENCORE XP MCU FLSH 24K 20SOIC45RFQ
Z8F0811HH020EG8-bit Microcontrollers - MCU 8K FLASH w/1K RAM 1 UART XTEMP2551RFQ
Z8F081AHH020EG2156IC ENCORE MCU 8K FLASH 20SSOP31RFQ
Technical Documents

Description


The Zilog Encore!® XP® series of microcontrollers is a family of 8-bit, 16-bit, and 32-bit microcontrollers designed for embedded applications. The XP series offers a wide range of features, including high-performance, low-power operation, a wide range of peripherals, and a variety of memory options. The XP series is designed to meet the needs of a variety of applications, from consumer electronics to industrial automation. The XP series is also designed to be easy to use, with a comprehensive development environment and a wide range of tools and support.



Features


• High-performance 8-bit microcontroller core with up to 20 MIPS of performance

• Up to 32K bytes of Flash memory

• Up to 2K bytes of RAM

• Up to 32 I/O pins

• Up to 4 channels of 10-bit A/D converter

• Up to 2 channels of 8-bit PWM

• Up to 2 channels of 16-bit timer/counter


Frequently Asked Questions

What are the Alternative Products of Zilog Encore!® XP® series Microcontrollers?

1. Atmel AVR Microcontrollers 2. Microchip PIC Microcontrollers 3. STMicroelectronics STM32 Microcontrollers 4. NXP LPC Microcontrollers 5. Renesas RX Microcontrollers 6. Cypress PSoC Microcontrollers 7. Silicon Labs EFM32 Microcontrollers 8. Texas Instruments MSP430 Microcontrollers 9. Freescale Kinetis Microcontrollers 10. Infineon XMC Microcontrollers

What are the differences between the types of Zilog Encore!® XP® series Microcontrollers?

The Zilog Encore! XP series microcontrollers are divided into three categories: the XP8, XP16, and XP32.   The XP8 microcontrollers are the smallest and most basic of the three, with 8-bit processing and up to 8KB of Flash memory. They are designed for low-cost, low-power applications.  The XP16 microcontrollers are the mid-range option, with 16-bit processing and up to 32KB of Flash memory. They are designed for applications that require more processing power and memory than the XP8, but still need to remain cost-effective.  The XP32 microcontrollers are the most powerful of the three, with 32-bit processing and up to 128KB of Flash memory. They are designed for applications that require the highest levels of performance and memory capacity.