Coil Physical Properties Calculator Overview
The Coil Physical Properties Calculator helps estimate the physical and electrical properties of a wound coil. By entering wire diameter, total turns, bobbin length, bobbin diameter, and rated DC current, the calculator can estimate turns per layer, number of winding layers, outer coil diameter, total wire length, copper wire resistance, voltage drop, and power dissipation.
This tool is useful when planning inductors, electromagnets, relay coils, solenoid coils, transformer windings, sensor coils, and other wire-wound components. It is especially helpful during early layout and feasibility checks, where the designer needs to know whether a chosen wire size and bobbin can physically fit the required number of turns.
The resistance and voltage calculations assume copper wire. Real coil performance also depends on insulation thickness, winding method, temperature, core material, magnetic saturation, skin effect, proximity effect, and how tightly the wire is wound.
What Is an Electric Coil?
An electric coil is a length of conductive wire wound into turns around a bobbin, core, or air form. When current flows through the wire, it creates a magnetic field. Depending on the design, the coil may be used to store magnetic energy, create force, filter signals, transfer energy, detect position, or generate a controlled magnetic field.
Coils are used in inductors, transformers, motors, generators, relays, solenoids, speakers, sensors, chokes, and electromagnets. The physical size of the coil, wire diameter, number of turns, winding length, bobbin diameter, and core material all affect the final electrical and magnetic behavior.
What This Calculator Can Calculate
Turns per layer, based on bobbin length and wire diameter.
Number of winding layers, based on total turns and turns per layer.
Outer coil diameter, based on bobbin diameter, wire diameter, and winding layers.
Mean coil radius, used for estimating wire length.
Total wire length, based on mean turn circumference and number of turns.
Copper wire resistance, based on wire diameter and total length.
Voltage drop at rated current, based on Ohm's law.
Power dissipation at rated current, based on the coil resistance.
Input Parameters Explained
| Input | Meaning | Typical Unit |
|---|---|---|
| Wire diameter | The bare or effective winding diameter of the wire. If insulation thickness is significant, use the insulated diameter for physical fit. | mm |
| Number of turns | Total number of times the wire is wound around the bobbin or core. | turns |
| Bobbin length | The available winding length along the bobbin. | mm |
| Bobbin diameter | The starting diameter of the bobbin or core form before winding. | mm |
| Rated DC current | The current used to estimate voltage drop and copper power loss. | A |
Output Parameters Explained
| Output | Meaning |
|---|---|
| Turns per layer | How many turns can fit along the bobbin length in one layer. |
| Number of layers | How many wire layers are required to fit the total turn count. |
| Outer coil diameter | The estimated outside diameter after all layers are wound. |
| Total wire length | The approximate length of wire required for the coil. |
| Resistance | The estimated DC resistance of the copper wire. |
| Voltage at rated current | The DC voltage drop across the coil at the entered current. |
| Power at rated current | The estimated heat generated in the coil by copper resistance. |
Coil Physical Property Formulas
The calculator uses simplified geometry and copper resistance estimates. A common first-pass model is:
a = pi * (d / 2)2
T = bl / d
w = N / T
cd = bd + 2 * w * d
r = (bd + w * d) / 2
L = (2 * pi * r * N) / 1000
rpm = 0.0333 * (0.812 / d)2
R = rpm * L
V = R * I
P = V * I = I2 * R
Where:
a = wire cross-sectional area
d = wire diameter
T = turns per layer
bl = bobbin length
w = number of winding layers
N = total number of turns
cd = outer coil diameter
bd = bobbin diameter
r = approximate mean radius of the coil
L = total wire length in meters when dimensions are entered in millimeters
rpm = copper wire resistance per meter
R = total coil resistance
I = rated current
V = voltage drop at rated current
P = power dissipation at rated current
The resistance-per-meter equation above is based on copper wire and uses 20 AWG copper wire, about 0.812 mm diameter and about 0.0333 Ohm/m at 20 deg C, as a reference. If your wire material, temperature, or insulation type differs, use the manufacturer's wire data for final calculations.
Example Calculation
Suppose a coil uses:
Wire diameter: 0.8 mm
Total turns: 200
Bobbin length: 40 mm
Bobbin diameter: 20 mm
Rated current: 1 A
The approximate turns per layer are:
T = 40 / 0.8 = 50 turns per layer
The number of winding layers is:
w = 200 / 50 = 4 layers
The estimated outer diameter is:
cd = 20 + 2 * 4 * 0.8 = 26.4 mm
This quick estimate helps determine whether the winding will fit in the available space before a detailed electromagnetic or thermal design is performed.
How to Use This Calculator
Measure or choose the wire diameter. Use insulated diameter if physical fit is the main concern.
Enter the required number of turns for the coil.
Enter the available bobbin length and bobbin diameter.
Enter the rated DC current for resistance, voltage, and power calculations.
Review turns per layer, number of winding layers, outer diameter, and total wire length.
Check the voltage drop and power dissipation to estimate heating.
Verify the final design with wire datasheets, thermal testing, and magnetic requirements.
How to Read the Results
| Result | What It Tells You | Design Check |
|---|---|---|
| Turns per layer | How tightly the winding fits along the bobbin length. | Check insulation thickness and winding tolerance. |
| Number of layers | How many radial layers the coil needs. | More layers increase outer diameter and average turn length. |
| Total wire length | Approximate wire needed for manufacturing. | Add allowance for leads, termination, and winding waste. |
| Resistance | Estimated DC resistance of the coil. | Resistance rises as the coil heats up. |
| Power | Estimated heat generated by DC current. | Check temperature rise and insulation class. |
Common Coil Types
Bobbin-Wound Coils
Bobbin-wound coils use a plastic, ferrite, or other core form to support the winding. They are common in relays, transformers, sensors, solenoids, and inductors.
Choke Coils
Choke coils are used to oppose changes in current. They are often used in filters, power supplies, and noise suppression circuits.
Toroidal Coils
Toroidal coils are wound around a ring-shaped core. This shape helps contain the magnetic field and reduce stray flux.
Solenoid Coils
Solenoid coils convert electrical current into a magnetic field that can create linear mechanical motion. They are used in valves, locks, actuators, and relays.
Voice Coils
Voice coils convert electrical signals into motion. They are used in speakers, actuators, and precision motion systems.
Transformer Coils
Transformer coils transfer energy between windings by electromagnetic induction. Their voltage ratio depends mainly on the turns ratio.
Wire Gauge Reference Table
The following table gives common solid copper AWG reference values near 20 deg C. Actual magnet wire may differ because of insulation build, copper grade, temperature, and manufacturer tolerance.
| AWG | Diameter In | Diameter mm | Copper Resistance Ohm/m |
|---|---|---|---|
| 4/0 | 0.4600 | 11.684 | 0.0001608 |
| 3/0 | 0.4096 | 10.405 | 0.0002028 |
| 2/0 | 0.3648 | 9.266 | 0.0002557 |
| 1/0 | 0.3249 | 8.251 | 0.0003224 |
| 1 | 0.2893 | 7.348 | 0.0004066 |
| 2 | 0.2576 | 6.544 | 0.0005127 |
| 3 | 0.2294 | 5.827 | 0.0006465 |
| 4 | 0.2043 | 5.189 | 0.0008152 |
| 5 | 0.1819 | 4.621 | 0.001028 |
| 6 | 0.1620 | 4.115 | 0.001296 |
| 7 | 0.1443 | 3.665 | 0.001634 |
| 8 | 0.1285 | 3.264 | 0.002061 |
| 9 | 0.1144 | 2.906 | 0.002599 |
| 10 | 0.1019 | 2.588 | 0.003277 |
| 11 | 0.0907 | 2.305 | 0.004132 |
| 12 | 0.0808 | 2.053 | 0.005211 |
| 13 | 0.0720 | 1.828 | 0.006571 |
| 14 | 0.0641 | 1.628 | 0.008286 |
| 15 | 0.0571 | 1.450 | 0.01045 |
| 16 | 0.0508 | 1.291 | 0.01317 |
| 17 | 0.0453 | 1.150 | 0.01661 |
| 18 | 0.0403 | 1.024 | 0.02095 |
| 19 | 0.0359 | 0.912 | 0.02642 |
| 20 | 0.0320 | 0.8128 | 0.03331 |
| 21 | 0.0285 | 0.7229 | 0.04200 |
| 22 | 0.0253 | 0.6438 | 0.05296 |
| 23 | 0.0226 | 0.5733 | 0.06679 |
| 24 | 0.0201 | 0.5106 | 0.08422 |
| 25 | 0.0179 | 0.4547 | 0.1062 |
| 26 | 0.0159 | 0.4049 | 0.1339 |
| 27 | 0.0142 | 0.3606 | 0.1689 |
| 28 | 0.0126 | 0.3211 | 0.2129 |
| 29 | 0.0113 | 0.2859 | 0.2685 |
| 30 | 0.0100 | 0.2546 | 0.3386 |
| 31 | 0.00893 | 0.2268 | 0.4269 |
| 32 | 0.00795 | 0.2019 | 0.5383 |
| 33 | 0.00708 | 0.1798 | 0.6788 |
| 34 | 0.00630 | 0.1601 | 0.8560 |
| 35 | 0.00561 | 0.1426 | 1.079 |
| 36 | 0.00500 | 0.1270 | 1.361 |
| 37 | 0.00445 | 0.1131 | 1.716 |
| 38 | 0.00397 | 0.1007 | 2.164 |
| 39 | 0.00353 | 0.0897 | 2.728 |
| 40 | 0.00314 | 0.0799 | 3.441 |
| 41 | 0.00280 | 0.0711 | 4.340 |
| 42 | 0.00249 | 0.0633 | 5.473 |
| 43 | 0.00222 | 0.0564 | 6.899 |
| 44 | 0.00198 | 0.0502 | 8.700 |
| 45 | 0.00176 | 0.0447 | 10.98 |
Practical Design Notes
Use insulated wire diameter when checking how many turns physically fit on a bobbin.
Add extra wire length for lead-out wires, termination, mistakes, and winding waste.
Remember that copper resistance increases as temperature rises.
Check power dissipation and temperature rise before applying continuous current.
For AC or high-frequency coils, consider skin effect, proximity effect, and core loss.
For magnetic designs, physical coil dimensions alone are not enough to determine inductance accurately; core material and magnetic path matter.
For motors, transformers, and power inductors, verify current density, insulation class, safety spacing, and thermal limits.
Common Mistakes to Avoid
Using bare wire diameter when the insulated diameter controls winding fit.
Ignoring temperature rise from copper loss.
Assuming the calculated coil resistance stays constant at all operating temperatures.
Ignoring extra wire length needed for leads and termination.
Assuming a physical coil calculator can fully predict inductance without core data.
Using an AWG table for stranded wire without checking the equivalent copper area and insulation diameter.
Running a coil continuously at a current level that causes unsafe heating.
When This Calculator Is Not Enough
This calculator is best for first-pass physical layout and copper resistance estimates. More detailed analysis is needed for precision inductors, transformers, RF coils, high-current solenoids, high-voltage coils, motor windings, and safety-critical electromagnetic devices.
For final designs, verify the winding with manufacturer wire data, magnetic core data, thermal testing, insulation requirements, and real electrical measurements.
Helpful Video References
Frequently Asked Questions
Does this calculator calculate inductance?
It mainly estimates physical properties and copper resistance. Accurate inductance calculation also requires magnetic core material, air gap, winding geometry, and magnetic path data.
Should I use bare wire diameter or insulated wire diameter?
Use insulated diameter when checking physical fit on the bobbin. Use copper conductor diameter when estimating conductor cross-section and resistance.
Why does coil resistance change with temperature?
Copper resistance increases as temperature rises. A coil that is warm during operation will usually have higher resistance than the room-temperature estimate.
Why is total wire length only an estimate?
The calculator uses a simplified mean-radius model. Real windings have lead length, layer transitions, insulation thickness, winding tension, and packing gaps.
Can this calculator be used for solenoids?
Yes, it can estimate winding fit, wire length, resistance, voltage drop, and power dissipation. Magnetic force still requires additional solenoid and core calculations.
Can this calculator be used for high-frequency coils?
It can help with physical estimates, but high-frequency coils require additional checks for skin effect, proximity effect, parasitic capacitance, Q factor, and core loss.


Product
Brand
Articles
Tools