web counter
Wire AWG Size Conversion Calculator

The nominal equivalent values of wire sizes such as American Wire Gauge [AWG], Square Millimeter Area [mm2], Circular Mil Area [CMA], and others are calculated using this instrument. Simply enter a known calculation or value, and all equivalent values will be measured and displayed automatically.

Wire Size Parameters

AMERICAN WIRE GAUGE
AWG
CIRCULAR MIL AREA
SQUARE MILLIMETER AREA
mm2
MILLIMETER DIAMETER
mm Ø
SQUARE INCH AREA
in2
INCH DIAMETER
in Ø
AWGAmericanWireGauge
Result: AWG
Introduction

Wire AWG Size Conversion Calculator Overview

The Wire AWG Size Conversion Calculator converts between American Wire Gauge, wire diameter, cross-sectional area, and circular mil area. It is useful when comparing wire sizes shown in AWG with metric values such as millimeters and square millimeters.

Enter a known value, such as AWG number, diameter, area in mm², or circular mil area, and the calculator displays the equivalent wire size values. These conversions are especially helpful when reading datasheets, choosing hookup wire, comparing US and metric wire sizes, or checking a cable drawing.

What Is AWG?

AWG means American Wire Gauge. It is a logarithmic wire-size system used mainly in North America for round electrical conductors. In AWG, a smaller gauge number means a larger wire. For example, 10 AWG is larger than 20 AWG.

Large sizes below 1 AWG are written as 0, 00, 000, and 0000, also called 1/0, 2/0, 3/0, and 4/0. The 4/0 size is larger than 3/0, 2/0, 1/0, and 1 AWG.

AWG Conversion Formulas

For gauge number n, the solid round conductor diameter is:

d(in) = 0.005 × 92^((36 - n) / 39)

d(mm) = 0.127 × 92^((36 - n) / 39)

The cross-sectional area is:

Area(mm²) = π × d(mm)² / 4

Circular mil area is:

CMA = (d(in) × 1000)²

TermMeaningTypical Unit
AWGAmerican Wire Gauge size.gauge number
dConductor diameter, not including insulation.mm or inch
AreaCross-sectional conductor area.mm²
CMACircular mil area, where one circular mil is the area of a circle with a diameter of one mil.circular mil

AWG to Diameter and Area Table

AWGDiameter mmDiameter inchArea mm²Circular Mil Area
0000 (4/0)11.68400.4600107.2193211,600
000 (3/0)10.40490.409685.0288167,806
00 (2/0)9.26580.364867.4309133,077
0 (1/0)8.25150.324953.4751105,535
17.34810.289342.407783,693
26.54370.257633.630866,371
35.82730.229426.670552,635
45.18940.204321.150641,741
54.62130.181916.773233,102
64.11540.162013.301826,251
73.66490.144310.548820,818
83.26360.12858.365616,510
92.90640.11446.634213,093
102.58820.10195.261210,383
112.30480.09074.17238,234
122.05250.08083.30886,530
131.82780.07202.62405,178
141.62770.06412.08094,107
151.44950.05711.65023,257
161.29080.05081.30872,583
171.14950.04531.03782,048
181.02370.04030.82301,624
190.91160.03590.65271,288
200.81180.03200.51761,022
210.72290.02850.4105810
220.64380.02530.3255642
230.57330.02260.2582509
240.51060.02010.2047404
250.45470.01790.1624320
260.40490.01590.1288254
270.36060.01420.1021202
280.32110.01260.0810160
290.28590.01130.0642127
300.25460.01000.0509101
310.22680.00890.040480
320.20190.00800.032063
330.17980.00710.025450
340.16010.00630.020140
350.14260.00560.016032
360.12700.00500.012725
370.11310.00450.010020
380.10070.00400.008016
390.08970.00350.006312
400.07990.00310.005010

How to Use the Calculator

Choose the value you already know, such as AWG number, conductor diameter, area in mm², or circular mil area. Enter the value and read the equivalent values in the other units. For common wire-selection work, use the calculated area as a comparison point, then confirm the actual cable specification from the manufacturer.

The table and formulas describe the bare conductor. They do not include insulation thickness, jacket diameter, strand construction, plating thickness, or manufacturing tolerance. A stranded cable with the same nominal conductor area can have a larger outside diameter than a solid conductor.

AWG and Metric Cable Size Are Not Always Exact Matches

AWG and metric cable sizes are based on different systems, so they rarely match exactly. For example, 12 AWG has a conductor area of about 3.31 mm², while common metric cable sizes jump from 2.5 mm² to 4 mm². In this case, either size might be wrong or right depending on current, voltage drop, installation method, insulation rating, temperature, and applicable electrical code.

Do not choose a cable size from area conversion alone for mains wiring, battery wiring, heaters, motors, or other high-current circuits. Use the relevant electrical code, product standard, current rating table, and manufacturer datasheet.

Solid Wire, Stranded Wire, and Cable Diameter

ItemWhat It MeansWhy It Matters
Solid conductor diameterThe diameter of one round conductor.This is what the AWG formula directly calculates.
Stranded conductor areaThe total metal area of all strands.Stranding changes flexibility and outside diameter but not the nominal copper area.
Insulated wire diameterThe conductor plus insulation.Needed for connector fit, conduit fill, cable gland sizing, and harness routing.
Cable outside diameterThe full finished cable diameter, including jacket and fillers.Cannot be calculated from AWG alone; use the cable datasheet.

Common Conversion Mistakes

MistakeCorrect Approach
Assuming a larger AWG number means a larger wire.AWG works the opposite way: smaller gauge number means larger conductor.
Using bare conductor diameter as finished cable diameter.Add insulation and jacket dimensions from the manufacturer datasheet.
Choosing wire only by area conversion.Also check ampacity, voltage drop, temperature rating, insulation type, and installation method.
Rounding down to the nearest metric size without checking current.When safety or heat matters, use the governing code or choose the next suitable size.
Confusing circular mils with square mils.Circular mil area is based on the square of diameter in mils, not a square side length.

Where AWG Conversion Is Used

AWG conversion is useful in wiring harness design, PCB connector selection, crimp terminal selection, cable replacement, speaker cable comparison, low-voltage power wiring, prototyping, repair work, and cross-referencing US and metric datasheets.

For final engineering decisions, confirm the exact wire construction, insulation system, conductor material, temperature rating, voltage rating, flexibility, approvals, and installation requirements.

FAQ

Does AWG describe the conductor or the insulation?

AWG describes the conductor size. Insulation thickness and jacket diameter are separate cable construction details.

Why is 4/0 larger than 1/0?

The zero sizes continue the AWG scale below 1 AWG. More zeros mean a larger conductor, so 4/0 is larger than 3/0, 2/0, and 1/0.

Can I use this calculator for aluminum wire?

The geometric conversion works for any round conductor size, but electrical current rating and resistance depend on the conductor material. Aluminum and copper of the same size do not have the same resistance or ampacity.

Does the table give ampacity?

No. Ampacity depends on conductor material, insulation rating, ambient temperature, bundling, installation method, number of current-carrying conductors, and code requirements. Use an approved ampacity table for safety-critical wiring.

Related Online Calculation Tools

Parallel and Series Resistor Calculator - calculates equivalent resistance for resistor networks.

Ohm's Law Calculator - calculates voltage, current, resistance, and power.

Voltage Drop Calculator - estimates voltage drop for wiring and cable runs.

Wire Size Calculator - helps estimate wire size from electrical conditions.

Frequently Asked Questions

How do you determine AWG wire size?

AWG: In the American Wire Gauge (AWG) system, wire size diameters can be calculated by applying the formula D(AWG)=. 005·92((36-AWG)/39) inch. For the 00, 000, 0000 etc.

What size of wire do I need for a 200 amp service?

For a 200 amp service, you will need to use a #4 AWG wire for copper conductors, or a #2 AWG for Aluminum or Copper-Clad Aluminum.

What does AWG mean on wire?

AWG or American Wire Gauge is the US standard measure for the diameter of electrical conductors.

What's the difference between 1 AWG and 1/0 AWG?

But looking at the title of this thread, are you referring the difference between #1 AWG and 1/O AWG? There is a difference, 1/O is one wire size larger.
Hot products

ImagePart NumberManufacturerCategoryPackage/CaseDescriptionPriceQuantityBuy/Quote
BLM18PG121SN1DBLM18PG121SN1DMurata ElectronicsFerrite Beads and Chips0603 (1608 Metric)MURATA - BLM18PG121SN1D - Ferrite Bead, 0603 [1608 Metric], 120 ohm, 2 A, BLM18P Series, 0.05 ohm, ± 25%-

In stock : 355131

Minimum: 1

TP3420AV309TP3420AV309Texas InstrumentsInterface - Telecom20-LCC (J-Lead)IC TELECOM INTERFACE 20PLCC-

In stock

Minimum: 1

19-217/R6C-AL1M2VY/3T19-217/R6C-AL1M2VY/3TEverlight Electronics Co LtdLED Indication - Discrete0603 (1608 Metric)LED RED CLEAR 2SMD-

In stock : 6070

Minimum: 1

MPZ2012S102AT000MPZ2012S102AT000TDK CorporationFerrite Beads and Chips0805 (2012 Metric)TDK - MPZ2012S102AT000 - FERRITE BEAD, 0.15OHM, 1.5A, 0805-

In stock : 51745

Minimum: 1

SE2537L-RSE2537L-RSkyworks Solutions Inc.RF Amplifiers16-VFQFN Exposed PadRF Amplifier 5GHz Gain 30 dB 3.3Volt -10C 85C-

In stock : 10000

Minimum: 1

SKY81294-14-001SKY81294-14-001Skyworks Solutions Inc.PMIC - LED Drivers9-BGA, WLCSPIC LED FLASH DVR 1.2V 9CSP
  • 1:$0.465882
  • 10:$0.439511
  • 100:$0.414633
  • 500:$0.391163

In stock : 1000

Minimum: 1

HMC588LC4BTRHMC588LC4BTRAnalog Devices Inc.RF Misc ICs and Modules24-TFQFN Exposed PadIC OSC VCO WIDEBAND 24SMD-

In stock : 5

Minimum: 1

80HCPS1432CRM80HCPS1432CRMRenesas Electronics America Inc.Specialized ICs576-BBGA, FCBGAIC SER RAPIDIO SWITCH 576FCBGA-

In stock

Minimum: 1

DS21Q48NDS21Q48NMaxim IntegratedInterface - Telecom144-BBGAIC LIU E1/T1/J1 4X 5V LONG144BGA-

In stock

Minimum: 1

ALT6702RM45Q7ALT6702RM45Q7Skyworks Solutions Inc.RF Amplifiers-IC RF AMP CELLULAR SMD-

In stock

Minimum: 1

EEF-CS1E150REEF-CS1E150RPanasonic Electronic ComponentsAluminum - Polymer Capacitors2917 (7343 Metric)Aluminum Organic Polymer Capacitors 15uF 25volt
  • 1:$0.593588
  • 10:$0.559988
  • 100:$0.528291
  • 500:$0.498388

In stock : 28000

Minimum: 1

AFBR-2418TZAFBR-2418TZBroadcom LimitedFiber Optics - Receivers-Fiber Optic Transmitters, Receivers, Transceivers RX DC-50MBd ML 820nm ST Thrd-

In stock : 660

Minimum: 1

SFH 4713ASFH 4713AOSRAM Opto Semiconductors Inc.Infrared, UV, Visible Emitters3-SMD, No LeadEMITTER IR 860NM 1A-

In stock : 6000

Minimum: 1

TZY2Z060AC01R00TZY2Z060AC01R00Murata ElectronicsTrimmers, Variable Capacitors-2.5 ~ 6pF Trimmer Capacitor 25V Top Adjustment-

In stock : 4636

Minimum: 1

SML-S13RTT86SML-S13RTT86ROHM SemiconductorInfrared, UV, Visible Emitters1206 (3216 Metric)EMITTER IR 850NM 30MA 1206-

In stock : 1

Minimum: 1

TZY2Z100AC01R00TZY2Z100AC01R00Murata ElectronicsTrimmers, Variable Capacitors-3 ~ 10pF Trimmer Capacitor 25V Top Adjustment-

In stock : 22000

Minimum: 1

DGD2136S28-13DGD2136S28-13Diodes IncorporatedPMIC - Gate Drivers28-SOIC (0.295, 7.50mm Width)HV GATE DRIVER SO-28-

In stock : 2799

Minimum: 1

TEN-HS5TEN-HS5Traco PowerAccessoriesAluminumTRACOPOWER TEN-HS5 Power Supply Accessory, Heat Sink, DC/DC Converter, TEN25, TEN25WI Series
  • 1:$3.808917
  • 10:$3.593318
  • 100:$3.389922
  • 500:$3.198040

In stock : 255

Minimum: 1

HEF4044BT,652HEF4044BT,652NXP USA Inc.Logic - Latches16-SOIC (0.154, 3.90mm Width)IC R/S LATCH 3-STATE QUAD 16SOIC-

In stock

Minimum: 1

T9GV5L14-22T9GV5L14-22TE ConnectivityRelays-Power Relays, Standard, Monostable, DC, 900 mW Coil Power Rating DC, 538 Ω Coil Resistance, UL Coil Insulation Class F, Potter & Brumfield T9G-

In stock

Minimum: 1