1N4148W-7 alternative parts: 1N4148TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 100V 300MA SOD123
DIODE GEN PURP 100V 200MA DO35
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
SOD-123
DO-204AH, DO-35, Axial
Weight:
29.993795mg
4.535924g
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2012
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
Axial
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Max Operating Temperature:
150°C
175°C
Min Operating Temperature:
-65°C
-55°C
Additional Feature:
HIGH RELIABILITY
-
HTS Code:
8541.10.00.70
8541.10.00.70
Capacitance:
2pF
4pF
Power Rating:
400mW
-
Voltage - Rated DC:
75V
100V
Max Power Dissipation:
400mW
500mW
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
WIRE
Peak Reflow Temperature (Cel):
260
-
Current Rating:
150mA
200mA
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
1N4148W
1N4148
Pin Count:
2
-
JESD-30 Code:
R-PDSO-G2
-
Qualification Status:
Not Qualified
-
Element Configuration:
Single
Single
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
1μA @ 75V
5μA @ 75V
Output Current:
150mA
200mA
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
1V @ 10mA
Forward Current:
150mA
200mA
Operating Temperature - Junction:
-65°C~150°C
-65°C~175°C
Max Surge Current:
2A
4A
Current - Average Rectified (Io):
300mA DC
-
Forward Voltage:
1.25V
1V
Max Reverse Voltage (DC):
100V
100V
Average Rectified Current:
300mA
200mA
Reverse Recovery Time:
4 ns
4 ns
Peak Reverse Current:
1μA
5μA
Capacitance @ Vr, F:
2pF @ 0V 1MHz
4pF @ 0V 1MHz
Recovery Time:
4 ns
4 ns
Height:
1.25mm
1.91mm
Length:
2.85mm
6.35mm
Width:
1.7mm
6.35mm
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Factory Lead Time:
-
18 Weeks
Lifecycle Status:
-
ACTIVE (Last Updated: 1 week ago)
Contact Plating:
-
Tin
Number of Pins:
-
2
Voltage:
-
75V
Current:
-
3A
Power Dissipation:
-
500mW
Case Connection:
-
ISOLATED
Max Repetitive Reverse Voltage (Vrrm):
-
100V
Peak Non-Repetitive Surge Current:
-
4A
Reverse Voltage:
-
100V
Max Forward Surge Current (Ifsm):
-
1A
Outside Diameter:
-
1.85 mm
Max Junction Temperature (Tj):
-
175°C
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
1N4148W-7

1N4148W-7

(In Stock: 12000)

Diodes Incorporated