1N4148W-7 alternative parts: 1N4148UR-1/TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 100V 300MA SOD123
Diodes - General Purpose, Power, Switching Switching Diode
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
SOD-123
-
Weight:
29.993795mg
-
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Packaging:
Tape & Reel (TR)
-
Published:
2006
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-65°C
-
Additional Feature:
HIGH RELIABILITY
-
HTS Code:
8541.10.00.70
-
Capacitance:
2pF
-
Power Rating:
400mW
-
Voltage - Rated DC:
75V
-
Max Power Dissipation:
400mW
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Current Rating:
150mA
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
1N4148W
-
Pin Count:
2
-
JESD-30 Code:
R-PDSO-G2
-
Qualification Status:
Not Qualified
-
Element Configuration:
Single
-
Speed:
Small Signal =< 200mA (Io), Any Speed
-
Diode Type:
Standard
-
Current - Reverse Leakage @ Vr:
1μA @ 75V
-
Output Current:
150mA
-
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
-
Forward Current:
150mA
-
Operating Temperature - Junction:
-65°C~150°C
-
Max Surge Current:
2A
2 A
Current - Average Rectified (Io):
300mA DC
-
Forward Voltage:
1.25V
-
Max Reverse Voltage (DC):
100V
-
Average Rectified Current:
300mA
-
Reverse Recovery Time:
4 ns
-
Peak Reverse Current:
1μA
-
Capacitance @ Vr, F:
2pF @ 0V 1MHz
-
Recovery Time:
4 ns
20 ns
Height:
1.25mm
-
Length:
2.85mm
-
Width:
1.7mm
-
RoHS Status:
Non-RoHS Compliant
-
Lead Free:
Contains Lead
-
RoHS:
-
N
Mounting Styles:
-
SMD/SMT
Peak Reverse Voltage:
-
75 V
If - Forward Current:
-
200 mA
Ir - Reverse Current:
-
0.5 uA
Minimum Operating Temperature:
-
- 65 C
Maximum Operating Temperature:
-
+ 175 C
Factory Pack QuantityFactory Pack Quantity:
-
1
Unit Weight:
-
0.003055 oz
Configuration:
-
Single
Product:
-
Switching Diodes
Vf - Forward Voltage:
-
1.2 V
1N4148W-7

1N4148W-7

(In Stock: 12000)

Diodes Incorporated