1N4148W-7 alternative parts: 1N4150UR-1
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 100V 300MA SOD123 | Diodes - General Purpose, Power, Switching Switching Diode |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | SOD-123 | - |
Weight: | 29.993795mg | - |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Packaging: | Tape & Reel (TR) | Bulk |
Published: | 2006 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -65°C | - |
Additional Feature: | HIGH RELIABILITY | - |
HTS Code: | 8541.10.00.70 | - |
Capacitance: | 2pF | - |
Power Rating: | 400mW | - |
Voltage - Rated DC: | 75V | - |
Max Power Dissipation: | 400mW | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | 150mA | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | 1N4148W | - |
Pin Count: | 2 | - |
JESD-30 Code: | R-PDSO-G2 | - |
Qualification Status: | Not Qualified | - |
Element Configuration: | Single | - |
Speed: | Small Signal =< 200mA (Io), Any Speed | - |
Diode Type: | Standard | - |
Current - Reverse Leakage @ Vr: | 1μA @ 75V | - |
Output Current: | 150mA | - |
Voltage - Forward (Vf) (Max) @ If: | 1.25V @ 150mA | - |
Forward Current: | 150mA | - |
Operating Temperature - Junction: | -65°C~150°C | - |
Max Surge Current: | 2A | 4 A |
Current - Average Rectified (Io): | 300mA DC | - |
Forward Voltage: | 1.25V | - |
Max Reverse Voltage (DC): | 100V | - |
Average Rectified Current: | 300mA | - |
Reverse Recovery Time: | 4 ns | - |
Peak Reverse Current: | 1μA | - |
Capacitance @ Vr, F: | 2pF @ 0V 1MHz | - |
Recovery Time: | 4 ns | 4 ns |
Height: | 1.25mm | - |
Length: | 2.85mm | - |
Width: | 1.7mm | - |
RoHS Status: | Non-RoHS Compliant | - |
Lead Free: | Contains Lead | - |
RoHS: | - | N |
Mounting Styles: | - | SMD/SMT |
Peak Reverse Voltage: | - | 50 V |
If - Forward Current: | - | 200 mA |
Ir - Reverse Current: | - | 0.1 uA |
Minimum Operating Temperature: | - | - 65 C |
Maximum Operating Temperature: | - | + 175 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Unit Weight: | - | 0.012685 oz |
Configuration: | - | Single |
Product: | - | Switching Diodes |
Vf - Forward Voltage: | - | 1 V |

1N4148W-7
(In Stock: 12000)
Diodes IncorporatedUnited States