1N4148W-7 alternative parts: 1N4148WT-7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 100V 300MA SOD123
DIODE GEN PURP 80V 125MA SOD523
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOD-123
SC-79, SOD-523
Weight:
29.993795mg
992.233309μg
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2014
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-65°C
Additional Feature:
HIGH RELIABILITY
HIGH RELIABILITY
HTS Code:
8541.10.00.70
8541.10.00.70
Capacitance:
2pF
2pF
Power Rating:
400mW
150mW
Voltage - Rated DC:
75V
80V
Max Power Dissipation:
400mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
FLAT
Peak Reflow Temperature (Cel):
260
260
Current Rating:
150mA
125mA
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
1N4148W
1N4148WT
Pin Count:
2
2
JESD-30 Code:
R-PDSO-G2
-
Qualification Status:
Not Qualified
-
Element Configuration:
Single
Single
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
1μA @ 75V
1μA @ 75V
Output Current:
150mA
125mA
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
1V @ 50mA
Forward Current:
150mA
125mA
Operating Temperature - Junction:
-65°C~150°C
-65°C~150°C
Max Surge Current:
2A
2A
Current - Average Rectified (Io):
300mA DC
-
Forward Voltage:
1.25V
1.25V
Max Reverse Voltage (DC):
100V
80V
Average Rectified Current:
300mA
125mA
Reverse Recovery Time:
4 ns
4 ns
Peak Reverse Current:
1μA
1μA
Capacitance @ Vr, F:
2pF @ 0V 1MHz
2pF @ 0V 1MHz
Recovery Time:
4 ns
4 ns
Height:
1.25mm
650μm
Length:
2.85mm
900μm
Width:
1.7mm
1.3mm
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Factory Lead Time:
-
19 Weeks
Contact Plating:
-
Tin
Number of Pins:
-
2
Power Dissipation:
-
150mW
Max Repetitive Reverse Voltage (Vrrm):
-
100V
Peak Non-Repetitive Surge Current:
-
2A
Max Forward Surge Current (Ifsm):
-
2A
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
1N4148W-7

1N4148W-7

(In Stock: 12000)

Diodes Incorporated