1N4148W-7 alternative parts: 1N4148WT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 100V 300MA SOD123 | DIODE GEN PURP 75V 200MA SOD523F |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOD-123 | SC-79, SOD-523F |
Weight: | 29.993795mg | 10mg |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2006 | 2008 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -65°C | -55°C |
Additional Feature: | HIGH RELIABILITY | - |
HTS Code: | 8541.10.00.70 | - |
Capacitance: | 2pF | - |
Power Rating: | 400mW | - |
Voltage - Rated DC: | 75V | - |
Max Power Dissipation: | 400mW | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | 150mA | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | 1N4148W | 1N4148WT |
Pin Count: | 2 | - |
JESD-30 Code: | R-PDSO-G2 | - |
Qualification Status: | Not Qualified | - |
Element Configuration: | Single | Single |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 1μA @ 75V | 5μA @ 75V |
Output Current: | 150mA | - |
Voltage - Forward (Vf) (Max) @ If: | 1.25V @ 150mA | 1V @ 10mA |
Forward Current: | 150mA | 300mA |
Operating Temperature - Junction: | -65°C~150°C | -55°C~150°C |
Max Surge Current: | 2A | - |
Current - Average Rectified (Io): | 300mA DC | 200mA |
Forward Voltage: | 1.25V | 1V |
Max Reverse Voltage (DC): | 100V | 75V |
Average Rectified Current: | 300mA | 200mA |
Reverse Recovery Time: | 4 ns | 4 ns |
Peak Reverse Current: | 1μA | 5μA |
Capacitance @ Vr, F: | 2pF @ 0V 1MHz | 5pF @ 0V 1MHz |
Recovery Time: | 4 ns | 4 ns |
Height: | 1.25mm | 700μm |
Length: | 2.85mm | 1.3mm |
Width: | 1.7mm | 900μm |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 week ago) |
Factory Lead Time: | - | 18 Weeks |
Contact Plating: | - | Tin |
Number of Pins: | - | 2 |
Supplier Device Package: | - | SOD-523F |
Power Dissipation: | - | 200mW |
Voltage - DC Reverse (Vr) (Max): | - | 75V |
Max Repetitive Reverse Voltage (Vrrm): | - | 75V |
Max Forward Surge Current (Ifsm): | - | 4A |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

1N4148W-7
(In Stock: 12000)
Diodes IncorporatedUnited States